The SiT1602B is a low-power, standard frequency oscillator with LVCMOS/HCMOS compatible output, designed as a drop-in replacement for quartz-based XOs. It supports 52 standard frequencies between 3.57 MHz and 77.76 MHz, operates over a temperature range of -40°C to 85°C, and consumes 3.5 mA typical at 1.8 V. The device is available in industry-standard package sizes including 2.0 x 1.6, 2.5 x 2.0, 3.2 x 2.5, 5.0 x 3.2, and 7.0 x 5.0 mm, and features a 5 ms startup time and standby mode for reduced power consumption. It operates continuously across supply voltages from 1.62 V to 3.63 V and meets RoHS, REACH, and halogen-free standards with no lead or antimony. Frequency stability is specified as ±20 ppm inclusive of initial tolerance, aging, and temperature variations. Junction temperature limits and environmental compliance are defined for shock, vibration, and thermal cycling per MIL-STD-883F and JESD22 standards.
Low Power, Standard Frequency Oscillator
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT1602BC-33-18N-8.192000 |
| Product Name | LVCMOS Oscillators |
| Package / Form Factor | 5.0x3.2 |