SiTime Corporation LVCMOS Oscillators SiT1602BC-33-18E-27.000000

Description
Low Power, Standard Frequency Oscillator
Request a Quote
Description
Low Power, Standard Frequency Oscillator
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SiT1602B series is a low-power, standard frequency oscillator offering 52 frequencies between 3.57 MHz and 77.76 MHz, with LVCMOS/HCMOS-compatible output. It is available in industry-standard packages including 2.0 x 1.6, 2.5 x 2.0, 3.2 x 2.5, 5.0 x 3.2, and 7.0 x 5.0 mm. The device supports supply voltages from 1.62 V to 3.63 V, operates from -40°C to 85°C, and consumes 3.5 mA typical at 1.8 V. It features a 5 ms startup time, standby mode with current as low as 0.6 µA, and frequency stability as tight as ±20 ppm. The oscillator is RoHS and REACH compliant, and meets MIL-STD-883F, JESD22, and MSL1 solderability standards.

Datasheet Summary
Powered by GS/AI

The SiT1602B series is a low-power, standard frequency oscillator offering 52 frequencies between 3.57 MHz and 77.76 MHz, with LVCMOS/HCMOS-compatible output. It is available in industry-standard packages including 2.0 x 1.6, 2.5 x 2.0, 3.2 x 2.5, 5.0 x 3.2, and 7.0 x 5.0 mm. The device supports supply voltages from 1.62 V to 3.63 V, operates from -40°C to 85°C, and consumes 3.5 mA typical at 1.8 V. It features a 5 ms startup time, standby mode with current as low as 0.6 µA, and frequency stability as tight as ±20 ppm. The oscillator is RoHS and REACH compliant, and meets MIL-STD-883F, JESD22, and MSL1 solderability standards.

Suppliers

Company
Product
Description
Supplier Links
LVCMOS Oscillators - SiT1602BC-33-18E-27.000000 - SiTime Corporation
Santa Clara, CA, United States
LVCMOS Oscillators
SiT1602BC-33-18E-27.000000
LVCMOS Oscillators SiT1602BC-33-18E-27.000000
Low Power, Standard Frequency Oscillator

Low Power, Standard Frequency Oscillator

Buy Now Datasheet

Technical Specifications

  SiTime Corporation
Product Category Oscillators
Product Number SiT1602BC-33-18E-27.000000
Product Name LVCMOS Oscillators
Package / Form Factor 5.0x3.2
Unlock Full Specs
to access all available technical data

Similar Products

32 kHz TCXOs - SiT1552ACPJ1-AA3-32.768 - SiTime Corporation
Specs
Oscillator Type TCXO
Package / Form Factor 1.5x0.8
Frequency 0.0328 MHz
View Details
32 kHz TCXOs - SIT1552AI-JE-D14-32.768 - SiTime Corporation
Specs
Oscillator Type TCXO
Package / Form Factor 1.5x0.8
Frequency 0.0328 MHz
View Details
1 Hz to 462.5 kHz Oscillators - SiT1569AC-J3-18E-0000.432000 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 4.32E-4 MHz
Frequency Stability 50 ppm
View Details
1 Hz to 462.5 kHz Oscillators - SiT1569AC-J3-18E-0160.040000 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 0.1600 MHz
Frequency Stability 50 ppm
View Details