The SiT1602B is a low-power, standard frequency oscillator with LVCMOS/HCMOS compatible output, designed as a drop-in replacement for quartz-based XOs. It is available in industry-standard packages including 3.2 x 2.5 mm and operates over a temperature range of -40°C to 85°C. The device supports supply voltages from 1.62 V to 3.63 V, with typical current consumption of 3.5 mA at 1.8 V and a startup time of 5 ms. Frequency stability is as low as ±20 ppm, and it includes standby mode to reduce power consumption. The oscillator meets RoHS and REACH standards and is compliant with MIL-STD-883F, JESD22, and MSL1 reliability criteria.
Low Power, Standard Frequency Oscillator
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT1602BC-32-28E-54.000000 |
| Product Name | LVCMOS Oscillators |
| Package / Form Factor | 5.0x3.2 |