The SiT1602B is a low-power, standard frequency oscillator with LVCMOS/HCMOS compatible output, designed for applications requiring precise timing in consumer and communication devices. It is available in industry-standard package sizes of 2.0 x 1.6, 2.5 x 2.0, 3.2 x 2.5, 5.0 x 3.2, and 7.0 x 5.0 mm. The device supports 52 standard frequencies between 3.57 MHz and 77.76 MHz, operates over a temperature range of -40°C to 85°C, and features a typical current draw of 3.5 mA at 1.8 V. It offers frequency stability as tight as ±20 ppm, a 5 ms startup time, and standby mode with current as low as 0.6 µA at 1.8 V. The oscillator is RoHS and REACH compliant, with automotive variants covered by separate part numbers.
Low Power, Standard Frequency Oscillator
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT1602BC-31-28N-48.000000 |
| Product Name | LVCMOS Oscillators |
| Package / Form Factor | 5.0x3.2 |