The SiT1602B is a low-power, standard frequency oscillator with LVCMOS/HCMOS compatible output, designed as a pin-to-pin replacement for quartz-based XOs. It is available in industry-standard package sizes including 2.0 x 1.6, 2.5 x 2.0, 3.2 x 2.5, 5.0 x 3.2, and 7.0 x 5.0 mm. The device operates over a temperature range of -40°C to 85°C with frequency stability as tight as ±20 ppm and supports supply voltages from 1.62 V to 3.63 V. It consumes 3.5 mA typical current at 1.8 V and features a 5 ms startup time. Standby mode reduces current to 0.6-4.3 µA. The oscillator meets RoHS and REACH compliance and is rated for automotive applications via SiT8924 and SiT8925, though not certified to AEC-Q100. It is qualified under MIL-STD-883F and JESD22 for shock, vibration, and temperature cycling, and has MSL1 moisture sensitivity.
Low Power, Standard Frequency Oscillator
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT1602BC-31-18S-10.000000 |
| Product Name | LVCMOS Oscillators |
| Package / Form Factor | 5.0x3.2 |