The SiT1602B is a low-power, standard frequency oscillator designed as a pin-to-pin replacement for quartz-based XOs, operating from 3.57 MHz to 77.76 MHz with frequency stability as low as ±20 ppm. It supports supply voltages from 1.62 V to 3.63 V, draws 3.5 mA typical current at 1.8 V, and offers a 5 ms startup time. The device features LVCMOS/HCMOS output, standby mode with sub-micron current consumption, and is available in industry-standard packages including 2.0 x 1.6 mm, 2.5 x 2.0 mm, 3.2 x 2.5 mm, 5.0 x 3.2 mm, and 7.0 x 5.0 mm. It operates from -40°C to 85°C, meets RoHS and REACH compliance, and is qualified for mechanical shock and vibration per MIL-STD-883F and temperature cycling per JESD22. The part number SiT1602BC-23-YYN-50.
Low Power, Standard Frequency Oscillator
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT1602BC-23-YYN-50.000000 |
| Product Name | LVCMOS Oscillators |
| Package / Form Factor | 3.2x2.5 |