The SiT1602B is a low-power, standard frequency oscillator offering 52 frequencies between 3.57 MHz and 77.76 MHz, with LVCMOS/HCMOS output compatible with industry-standard packages including 2.0 x 1.6, 2.5 x 2.0, 3.2 x 2.5, 5.0 x 3.2, and 7.0 x 5.0 mm. It operates over -40°C to 85°C, supports supply voltages from 1.62 V to 3.63 V, and consumes 3.5 mA typical at 1.8 V. It features a 5 ms startup time, standby mode with sub-5 μA current, and ±20 ppm frequency stability inclusive of aging and temperature drift. The device is RoHS and REACH compliant, with no internal lead or halogen content, and meets MIL-STD-883F, JESD22, and MSL1 standards. It is suitable for DSC, DVC, DVR, IP Cam, tablets, SSD, GPON, EPON, and high-speed serial protocols such as USB, SATA, SAS, and Ethernet.
Low Power, Standard Frequency Oscillator
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT1602BC-23-30S-48.000000 |
| Product Name | LVCMOS Oscillators |
| Package / Form Factor | 3.2x2.5 |