The SiT1602B series is a low-power, standard frequency oscillator designed as a pin-to-pin drop-in replacement for quartz XOs, offering 52 standard frequencies between 3.57 MHz and 77.76 MHz, with operating temperature ranges of -40°C to 85°C and supply voltages from 1.62 V to 3.63 V. It features typical current consumption of 3.5 mA at 1.8 V, a 5 ms startup time, and LVCMOS/HCMOS compatible outputs in industry-standard package sizes including 2.0 x 1.6, 2.5 x 2.0, 3.2 x 2.5, 5.0 x 3.2, and 7.0 x 5.0 mm. The device supports standby mode with low current draw and meets RoHS, REACH, and environmental standards including MIL-STD-883F and JESD22. The part number SiT1602BC-23-30S-14.
Low Power, Standard Frequency Oscillator
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT1602BC-23-30S-14.000000 |
| Product Name | LVCMOS Oscillators |
| Package / Form Factor | 3.2x2.5 |