The SiT1602B is a low-power, standard frequency oscillator offering 52 fixed frequencies between 3.57 MHz and 77.76 MHz, with LVCMOS/HCMOS output, suitable for applications such as USB, SATA, and Ethernet. It operates over an industrial temperature range of -40°C to 85°C with a supply voltage of 1.62 V to 3.63 V and consumes 3.5 mA typical at 1.8 V. The device supports industry-standard packages including 2.0 x 1.6, 2.5 x 2.0, 3.2 x 2.5, 5.0 x 3.2, and 7.0 x 5.0 mm. It features a startup time of 5 ms, standby mode, and complies with RoHS, REACH, and is Pb-free, Halogen-free, and Antimony-free. Frequency stability is specified as ±20 ppm over temperature, voltage, and aging. The part is pin-compatible with quartz-based XOs and meets MIL-STD-883F, JESD22, and MSL1 standards for mechanical and environmental robustness.
Low Power, Standard Frequency Oscillator
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT1602BC-22-30E-48.000000 |
| Product Name | LVCMOS Oscillators |
| Package / Form Factor | 3.2x2.5 |