The SiT1602B is a low-power LVCMOS/HCMOS oscillator offering 52 standard frequencies between 3.57 MHz and 77.76 MHz, designed as a drop-in replacement for quartz XOs. It operates over a temperature range of -40°C to 85°C with frequency stability as low as ±20 ppm. The device supports supply voltages from 1.62 V to 3.63 V, draws 3.5 mA typical current at 1.8 V, and features a 5 ms startup time and standby mode with current as low as 0.6 µA. It is available in industry-standard packages including 2.0 x 1.6 mm, 2.5 x 2.0 mm, 3.2 x 2.5 mm, 5.0 x 3.2 mm, and 7.0 x 5.0 mm. The part is RoHS and REACH compliant, Pb-free, halogen-free, and antimony-free. It meets MIL-STD-883F, JESD22, and MSL1 at 260°C standards.
Low Power, Standard Frequency Oscillator
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT1602BC-22-18S-26.000000 |
| Product Name | LVCMOS Oscillators |
| Package / Form Factor | 3.2x2.5 |