The SiT1602B is a low-power, standard frequency oscillator offering 52 fixed frequencies between 3.57 MHz and 77.76 MHz, with LVCMOS/HCMOS output compatible with industry-standard packages including 2.0 x 1.6, 2.5 x 2.0, 3.2 x 2.5, 5.0 x 3.2, and 7.0 x 5.0 mm. It operates over a temperature range of -40°C to 85°C, supports supply voltages from 1.62 V to 3.63 V, and draws 3.5 mA typical current at 1.8 V. The device features 5 ms startup time, standby mode with microamp-level current, and frequency stability as tight as ±20 ppm. It is RoHS and REACH compliant, with no lead, halogen, or antimony. Pin-to-pin replacement for quartz XOs is supported. The specific variant SiT1602BC-21-33E-50.
Low Power, Standard Frequency Oscillator
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT1602BC-21-33E-50.000000 |
| Product Name | LVCMOS Oscillators |
| Package / Form Factor | 3.2x2.5 |