The SiT1602B is a low-power, standard frequency oscillator with LVCMOS/HCMOS output, designed as a pin-to-pin replacement for quartz XOs. It operates from -40°C to 85°C and supports supply voltages from 1.62 V to 3.63 V, with typical current consumption of 3.5 mA at 1.8 V. Frequency options include 52 standard values between 3.57 MHz and 77.76 MHz, with frequency stability as tight as ±20 ppm. The device features a 5 ms startup time, standby mode with µA-level power consumption, and is available in industry-standard packages including 2.0 x 1.6 mm, 2.5 x 2.0 mm, 3.2 x 2.5 mm, 5.0 x 3.2 mm, and 7.0 x 5.0 mm. It is RoHS and REACH compliant, Pb-free, halogen-free, and antimony-free. The part number SiT1602BC-13-30E-33.
Low Power, Standard Frequency Oscillator
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT1602BC-13-30E-33.333330 |
| Product Name | LVCMOS Oscillators |
| Package / Form Factor | 2.5x2.0 |