SiTime Corporation LVCMOS Oscillators SiT1602BC-13-28E-6.000000

Description
Low Power, Standard Frequency Oscillator
Request a Quote
Description
Low Power, Standard Frequency Oscillator
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SiT1602B is a low-power, standard frequency oscillator offering 52 frequencies between 3.57 MHz and 77.76 MHz, with LVCMOS/HCMOS-compatible output and industry-standard packages ranging from 2.0 x 1.6 mm to 7.0 x 5.0 mm. It operates from -40°C to 85°C, consumes 3.5 mA typical at 1.8 V, and supports supply voltages from 1.62 V to 3.63 V. The device features 5 ms startup time, standby mode with low current consumption, and frequency stability as tight as ±20 ppm. It is RoHS and REACH compliant, and meets MIL-STD-883F, JESD22, and MSL1 moisture sensitivity standards.

Datasheet Summary
Powered by GS/AI

The SiT1602B is a low-power, standard frequency oscillator offering 52 frequencies between 3.57 MHz and 77.76 MHz, with LVCMOS/HCMOS-compatible output and industry-standard packages ranging from 2.0 x 1.6 mm to 7.0 x 5.0 mm. It operates from -40°C to 85°C, consumes 3.5 mA typical at 1.8 V, and supports supply voltages from 1.62 V to 3.63 V. The device features 5 ms startup time, standby mode with low current consumption, and frequency stability as tight as ±20 ppm. It is RoHS and REACH compliant, and meets MIL-STD-883F, JESD22, and MSL1 moisture sensitivity standards.

Suppliers

Company
Product
Description
Supplier Links
LVCMOS Oscillators - SiT1602BC-13-28E-6.000000 - SiTime Corporation
Santa Clara, CA, United States
LVCMOS Oscillators
SiT1602BC-13-28E-6.000000
LVCMOS Oscillators SiT1602BC-13-28E-6.000000
Low Power, Standard Frequency Oscillator

Low Power, Standard Frequency Oscillator

Buy Now Datasheet

Technical Specifications

  SiTime Corporation
Product Category Oscillators
Product Number SiT1602BC-13-28E-6.000000
Product Name LVCMOS Oscillators
Package / Form Factor 2.5x2.0
Unlock Full Specs
to access all available technical data

Similar Products

32 kHz TCXOs - SiT1566A-JV-0002 - SiTime Corporation
Specs
Oscillator Type TCXO
Package / Form Factor 1.5x0.8
Frequency 0.0328 MHz
View Details
32 kHz Oscillators - SiT1533AI-H4-D14-32.768 - SiTime Corporation
Specs
Package / Form Factor 2.0x1.2
Frequency 0.0328 MHz
Frequency Stability 100 ppm
View Details
1 Hz to 462.5 kHz Oscillators - SiT1569AC-J3-30E-0020.000000 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 0.0200 MHz
Frequency Stability 50 ppm
View Details
1 Hz to 462.5 kHz Oscillators - SiT1534AC-J5-AA3-00.064 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 6.40E-5 MHz
Frequency Stability 75 ppm
View Details