The SiT1602B is a low-power, standard frequency oscillator providing 52 fixed frequencies between 3.57 MHz and 77.76 MHz, with LVCMOS/HCMOS compatible output. It supports supply voltages from 1.62 V to 3.63 V and operates from -40°C to 85°C. Typical current consumption is 3.5 mA at 1.8 V with no load. The device includes a standby mode consuming 0.6 to 4.3 µA, a 5 ms startup time, and ±20 ppm frequency stability inclusive of temperature, supply, and aging variations. It is available in industry-standard packages including 2.0 x 1.6 mm, 2.5 x 2.0 mm, 3.2 x 2.5 mm, 5.0 x 3.2 mm, and 7.0 x 5.0 mm. RoHS and REACH compliant, with no Pb, halogen, or antimony. The part number SiT1602BC-13-28E-50.
Low Power, Standard Frequency Oscillator
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT1602BC-13-28E-50.000000 |
| Product Name | LVCMOS Oscillators |
| Package / Form Factor | 2.5x2.0 |