The SiT1602B series is a low-power, standard frequency oscillator offering 52 fixed frequencies between 3.57 MHz and 77.76 MHz with LVCMOS/HCMOS output. It operates from 1.62 V to 3.63 V and over -40°C to 85°C, with typical current draw of 3.5 mA at 1.8 V and standby current as low as 0.6 µA. Startup time is 5 ms. Frequency stability is ±20 ppm inclusive of initial tolerance, aging, and temperature variation. Packages include 2.0 x 1.6 mm, 2.5 x 2.0 mm, 3.2 x 2.5 mm, 5.0 x 3.2 mm, and 7.0 x 5.0 mm. It features output enable and standby modes, with a recommended 0.1 µF bypass capacitor. The device is RoHS and REACH compliant, with no lead, halogen, or antimony. No unique parameter distinguishes SiT1602BC-13-25E-26.
Low Power, Standard Frequency Oscillator
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT1602BC-13-25E-26.000000 |
| Product Name | LVCMOS Oscillators |
| Package / Form Factor | 2.5x2.0 |