The SiT1602B is a low-power, standard frequency oscillator with LVCMOS/HCMOS-compati
Low Power, Standard Frequency Oscillator
25MHz XO (Standard) HCMOS, LVCMOS Oscillator 3.3V Enable/Disable 4-SMD, No Lead
Manufacturer: SiTIME
Win Source Part Number: 895145-SIT1602BC-12-
Series: SiT1602B
Operating Temperature Range: -20°C ~ 70°C
Features: 25 MHz XO (Standard) HCMOS, LVCMOS Oscillator 3.3V Enable/Disable 4-SMD, No Lead
Package: Strip
Package: 4-SMD, No Lead
Mounting: Surface Mount
Categories: Crystals
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 73 pct.
Supply and Demand Status: Balance
Quantity per package: 1
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 3417-SIT1602BC-12-33
| SiTime Corporation | DigiKey | Win Source Electronics | |
|---|---|---|---|
| Product Category | Oscillators | Oscillators | Oscillators |
| Product Number | SIT1602BC-12-33E-25.000000 | 1473-SIT1602BC-12-33E-25.000000-ND | 895145-SIT1602BC-12-33E-25.000000 |
| Product Name | LVCMOS Oscillators | Oscillators | Oscillators - SIT1602BC-12-33E-25.000000 |
| Package / Form Factor | 2.5x2.0 | Surface Mount; 4-SMD, No Lead | Surface Mount |
| Frequency | 25 MHz | ||
| Frequency Stability | 25 ppm | 25 ppm | |
| Operating Temperature | -20 to 70 C (-4 to 158 F) | -20 to 70 C (-4 to 158 F) | -20 to 70 C (-4 to 158 F) |