The SiT1602B is a low-power, standard frequency oscillator with LVCMOS/HCMOS output, designed as a drop-in replacement for quartz-based XOs. It operates over a supply voltage range of 1.62 V to 3.63 V and supports 52 standard frequencies between 3.57 MHz and 77.76 MHz. The device offers frequency stability as tight as ±20 ppm, a typical current consumption of 3.5 mA at 1.8 V, and a startup time of 5 ms. It is available in industry-standard packages including 2.0 x 1.6 mm, 2.5 x 2.0 mm, 3.2 x 2.5 mm, 5.0 x 3.2 mm, and 7.0 x 5.0 mm. Operating temperature ranges from -40°C to 85°C. The oscillator includes standby mode with current as low as 0.6 μA at 1.8 V, and is RoHS and REACH compliant. Pin assignments and logic levels follow standard LVCMOS input thresholds.
Low Power, Standard Frequency Oscillator
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT1602BC-11-YYE-19.200000 |
| Product Name | LVCMOS Oscillators |
| Package / Form Factor | 2.5x2.0 |