SiTime Corporation LVCMOS Oscillators SiT1602BC-11-XXN-60.000000

Description
Low Power, Standard Frequency Oscillator
Request a Quote
Description
Low Power, Standard Frequency Oscillator
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SiT1602B is a low-power, standard frequency oscillators offering 52 fixed frequencies between 3.57 MHz and 77.76 MHz, designed as a pin-to-pin replacement for quartz XOs. It operates over a temperature range of -40°C to 85°C and supports supply voltages from 1.62 V to 3.63 V. Typical current consumption is 3.5 mA at 1.8 V with no load, and standby current as low as 0.6 µA. The device features a 5 ms startup time, LVCMOS/HCMOS output, and is available in industry-standard packages including 2.0 x 1.6, 2.5 x 2.0, 3.2 x 2.5, 5.0 x 3.2, and 7.0 x 5.0 mm. Frequency stability is as tight as ±20 ppm, inclusive of initial tolerance, aging, and temperature variation. It is RoHS and REACH compliant, with no lead, halogen, or antimony. The part includes optional standby and output enable functions, and meets MIL-STD-883F and JESD22 environmental standards with MSL1 moisture sensitivity rating.

Datasheet Summary
Powered by GS/AI

The SiT1602B is a low-power, standard frequency oscillators offering 52 fixed frequencies between 3.57 MHz and 77.76 MHz, designed as a pin-to-pin replacement for quartz XOs. It operates over a temperature range of -40°C to 85°C and supports supply voltages from 1.62 V to 3.63 V. Typical current consumption is 3.5 mA at 1.8 V with no load, and standby current as low as 0.6 µA. The device features a 5 ms startup time, LVCMOS/HCMOS output, and is available in industry-standard packages including 2.0 x 1.6, 2.5 x 2.0, 3.2 x 2.5, 5.0 x 3.2, and 7.0 x 5.0 mm. Frequency stability is as tight as ±20 ppm, inclusive of initial tolerance, aging, and temperature variation. It is RoHS and REACH compliant, with no lead, halogen, or antimony. The part includes optional standby and output enable functions, and meets MIL-STD-883F and JESD22 environmental standards with MSL1 moisture sensitivity rating.

Suppliers

Company
Product
Description
Supplier Links
LVCMOS Oscillators - SiT1602BC-11-XXN-60.000000 - SiTime Corporation
Santa Clara, CA, United States
LVCMOS Oscillators
SiT1602BC-11-XXN-60.000000
LVCMOS Oscillators SiT1602BC-11-XXN-60.000000
Low Power, Standard Frequency Oscillator

Low Power, Standard Frequency Oscillator

Buy Now Datasheet

Technical Specifications

  SiTime Corporation
Product Category Oscillators
Product Number SiT1602BC-11-XXN-60.000000
Product Name LVCMOS Oscillators
Package / Form Factor 2.5x2.0
Unlock Full Specs
to access all available technical data

Similar Products

32 kHz TCXOs - SIT1552AI-JE-AA3-32.768 - SiTime Corporation
Specs
Oscillator Type TCXO
Package / Form Factor 1.5x0.8
Frequency 0.0328 MHz
View Details
32 kHz Oscillators - SiT1532AI-J4-D14-32.768 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 0.0328 MHz
Frequency Stability 100 ppm
View Details
1 Hz to 462.5 kHz Oscillators - SiT1569AC-J3-30E-0000.105000 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 1.05E-4 MHz
Frequency Stability 50 ppm
View Details
1 Hz to 462.5 kHz Oscillators - SiT1534AC-H5-AA3-16.384 - SiTime Corporation
Specs
Package / Form Factor 2.0x1.2
Frequency 0.0164 MHz
Frequency Stability 75 ppm
View Details