SiTime Corporation LVCMOS Oscillators SiT1602BC-11-30E-33.000000

Description
Low Power, Standard Frequency Oscillator
Request a Quote
Description
Low Power, Standard Frequency Oscillator
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SiT1602BC-11-30E-33.000000 is a low-power, standard frequency oscillator with a 33.000000 MHz output, LVCMOS/HCMOS compatible output, and operates over a supply voltage range of 2.7 V to 3.3 V. It features industrial temperature range operation from -40°C to 85°C, ±20 ppm frequency stability, and typical current consumption of 3.5 mA at 1.8 V. The device is housed in a 5.0 x 3.2 mm surface-mount package, supports standby mode with sub-microamp current, and has a startup time of 5 ms. It is RoHS and REACH compliant, Pb-free, halogen-free, and antimony-free.

Datasheet Summary
Powered by GS/AI

The SiT1602BC-11-30E-33.000000 is a low-power, standard frequency oscillator with a 33.000000 MHz output, LVCMOS/HCMOS compatible output, and operates over a supply voltage range of 2.7 V to 3.3 V. It features industrial temperature range operation from -40°C to 85°C, ±20 ppm frequency stability, and typical current consumption of 3.5 mA at 1.8 V. The device is housed in a 5.0 x 3.2 mm surface-mount package, supports standby mode with sub-microamp current, and has a startup time of 5 ms. It is RoHS and REACH compliant, Pb-free, halogen-free, and antimony-free.

Suppliers

Company
Product
Description
Supplier Links
LVCMOS Oscillators - SiT1602BC-11-30E-33.000000 - SiTime Corporation
Santa Clara, CA, United States
LVCMOS Oscillators
SiT1602BC-11-30E-33.000000
LVCMOS Oscillators SiT1602BC-11-30E-33.000000
Low Power, Standard Frequency Oscillator

Low Power, Standard Frequency Oscillator

Buy Now Datasheet

Technical Specifications

  SiTime Corporation
Product Category Oscillators
Product Number SiT1602BC-11-30E-33.000000
Product Name LVCMOS Oscillators
Package / Form Factor 2.5x2.0
Unlock Full Specs
to access all available technical data

Similar Products

32 kHz TCXOs - SiT1552AI-JE-D74-32.768 - SiTime Corporation
Specs
Oscillator Type TCXO
Package / Form Factor 1.5x0.8
Frequency 0.0328 MHz
View Details
1 Hz to 462.5 kHz Oscillators - SiT1534AI-H4-DCC-16.384 - SiTime Corporation
Specs
Package / Form Factor 2.0x1.2
Frequency 0.0164 MHz
Frequency Stability 100 ppm
View Details
1 Hz to 462.5 kHz Oscillators - SiT1569AC-J3-18E-0025.000000 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 0.0250 MHz
Frequency Stability 50 ppm
View Details
1 Hz to 462.5 kHz Oscillators - SiT1569AC-J3-30E-0000.300000 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 3.00E-4 MHz
Frequency Stability 50 ppm
View Details