The SiT1602B is a low-power, standard frequency oscillator with LVCMOS/HCMOS output, offering 52 frequencies between 3.57 MHz and 77.76 MHz as a pin-to-pin replacement for quartz XOs. It operates over -40°C to 85°C, supports supply voltages from 1.62 V to 3.63 V, and consumes 3.5 mA typical at 1.8 V. The device features a 5 ms startup time, standby mode with current as low as 0.6 µA, and includes frequency stability as tight as ±20 ppm. Available in industry-standard packages including 2.0 × 1.6 mm, 2.5 × 2.0 mm, 3.2 × 2.5 mm, 5.0 × 3.2 mm, and 7.0 × 5.0 mm, it is RoHS and REACH compliant, and certified for mechanical shock and vibration per MIL-STD-883F and JESD22 standards.
Low Power, Standard Frequency Oscillator
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT1602BC-11-30E-26.000000 |
| Product Name | LVCMOS Oscillators |
| Package / Form Factor | 2.5x2.0 |