The SiT1602B is a low-power, standard frequency oscillator with LVCMOS/HCMOS output, designed as a pin-to-pin replacement for quartz XOs. It supports 52 frequencies from 3.57 MHz to 77.76 MHz, operates from -40°C to 85°C, and accepts supply voltages from 1.62 V to 3.63 V. Typical current consumption is 3.5 mA at 1.8 V with no load. It features a 5 ms startup time, standby mode with sub-microwave current draw, and industry-standard packages in sizes 2.0 x 1.6 mm, 2.5 x 2.0 mm, 3.2 x 2.5 mm, 5.0 x 3.2 mm, and 7.0 x 5.0 mm. Frequency stability is as low as ±20 ppm including initial tolerance, aging, temperature, and supply variations. A 0.1 µF decoupling capacitor between Vdd and GND is required. RoHS and REACH compliant, Pb-free, halogen-free, and antimony-free. Meets MIL-STD-883F and JESD22 environmental standards.
Low Power, Standard Frequency Oscillator
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT1602BC-11-25S-60.000000 |
| Product Name | LVCMOS Oscillators |
| Package / Form Factor | 2.5x2.0 |