SiTime Corporation LVCMOS Oscillators SiT1602AI-13-33E-24.000000

Description
Low Power, Standard Frequency Oscillator
Request a Quote
Description
Low Power, Standard Frequency Oscillator
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SiT1602B is a low-power, standard frequency oscillator designed as a 100% pin-to-pin drop-in replacement for quartz-based XOs, offering 52 standard frequencies between 3.57 MHz and 77.76 MHz. It operates over a temperature range of -40°C to 85°C with frequency stability as low as ±20 ppm, and draws 3.5 mA typical current at 1.8 V. Available in industry-standard package sizes of 2.0 x 1.6, 2.5 x 2.0, 3.2 x 2.5, 5.0 x 3.2, and 7.0 x 5.0 mm, it features LVCMOS/HCMOS compatible output, a 5 ms startup time, and includes standby mode for reduced power consumption. The device supports supply voltages from 1.62 V to 3.63 V, is RoHS and REACH compliant, and meets MIL-STD-883F and JESD22 environmental standards.

Datasheet Summary
Powered by GS/AI

The SiT1602B is a low-power, standard frequency oscillator designed as a 100% pin-to-pin drop-in replacement for quartz-based XOs, offering 52 standard frequencies between 3.57 MHz and 77.76 MHz. It operates over a temperature range of -40°C to 85°C with frequency stability as low as ±20 ppm, and draws 3.5 mA typical current at 1.8 V. Available in industry-standard package sizes of 2.0 x 1.6, 2.5 x 2.0, 3.2 x 2.5, 5.0 x 3.2, and 7.0 x 5.0 mm, it features LVCMOS/HCMOS compatible output, a 5 ms startup time, and includes standby mode for reduced power consumption. The device supports supply voltages from 1.62 V to 3.63 V, is RoHS and REACH compliant, and meets MIL-STD-883F and JESD22 environmental standards.

Suppliers

Company
Product
Description
Supplier Links
LVCMOS Oscillators - SiT1602AI-13-33E-24.000000 - SiTime Corporation
Santa Clara, CA, United States
LVCMOS Oscillators
SiT1602AI-13-33E-24.000000
LVCMOS Oscillators SiT1602AI-13-33E-24.000000
Low Power, Standard Frequency Oscillator

Low Power, Standard Frequency Oscillator

Buy Now Datasheet

Technical Specifications

  SiTime Corporation
Product Category Oscillators
Product Number SiT1602AI-13-33E-24.000000
Product Name LVCMOS Oscillators
Package / Form Factor 2.5x2.0
Unlock Full Specs
to access all available technical data

Similar Products

1 Hz to 462.5 kHz Oscillators - SiT1569AC-J3-25E-0440.040000 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 0.4400 MHz
Frequency Stability 50 ppm
View Details
Oscillators - 1473-SIT1408BIL11-18N-3.300000-ND - DigiKey
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 4-SMD, No Lead
Frequency Stability 20 ppm
View Details
1 Hz to 462.5 kHz Oscillators - SiT1534AC-J5-AA3-00.008 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 8.00E-6 MHz
Frequency Stability 75 ppm
View Details
1 Hz to 462.5 kHz Oscillators - SiT1569AC-J3-30E-0196.000000 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 0.1960 MHz
Frequency Stability 50 ppm
View Details