The SiT1602B is a low-power, standard frequency oscillator designed as a pin-to-pin drop-in replacement for quartz-based XOs, featuring LVCMOS/HCMOS compatible output. It operates across supply voltages of 1.62 V to 3.63 V, with a typical current consumption of 3.5 mA at 1.8 V and a standby current as low as 0.6 µA. Frequency stability is specified as ±20 ppm over the industrial temperature range of -40°C to +85°C, with a startup time of 5 ms. It is available in industry-standard package sizes including 2.0 x 1.6, 2.5 x 2.0, 3.2 x 2.5, 5.0 x 3.2, and 7.0 x 5.0 mm. The device is RoHS and REACH compliant, Pb-free, halogen-free, and antimony-free. It supports 52 standard frequencies between 3.57 MHz and 77.76 MHz, and meets MIL-STD-883F, JESD22, and MSL1 reliability standards.
Low Power, Standard Frequency Oscillator
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT1602AC-71-18E-25.000000 |
| Product Name | LVCMOS Oscillators |
| Package / Form Factor | 2.0x1.6 |