SiTime Corporation 1 Hz to 2.5 MHz Oscillators\/TCXO SiT1579A-J3-0001

Description
1.2mm2 µPower, Low-Jitter, 1Hz – 2.5 MHz Oscillator
Request a Quote Datasheet
Description
1.2mm2 µPower, Low-Jitter, 1Hz – 2.5 MHz Oscillator
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
1 Hz to 2.5 MHz Oscillators\/TCXO - SiT1579A-J3-0001 - SiTime Corporation
Santa Clara, CA, United States
1 Hz to 2.5 MHz Oscillators\/TCXO
SiT1579A-J3-0001
1 Hz to 2.5 MHz Oscillators\/TCXO SiT1579A-J3-0001
1.2mm2 µPower, Low-Jitter, 1Hz – 2.5 MHz Oscillator

1.2mm2 µPower, Low-Jitter, 1Hz – 2.5 MHz Oscillator

Buy Now Datasheet

Technical Specifications

  SiTime Corporation
Product Category Oscillators
Product Number SiT1579A-J3-0001
Product Name 1 Hz to 2.5 MHz Oscillators\/TCXO
Oscillator Type TCXO
Package / Form Factor 1.5x0.8
Frequency 0.7680 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Oscillators - 1473-1537-2-ND - DigiKey
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 4-SMD, No Lead
Features / Standards Lead-Free
View Details
2 suppliers
Oscillators - 1473-31219-2-ND - DigiKey
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 4-UFBGA, CSPBGA
Features / Standards Lead-Free
View Details
32 kHz Oscillators - SIT1532AI-J4-D26-32.768 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 0.0328 MHz
Frequency Stability 100 ppm
View Details
Oscillators - 1473-30159-2-ND - DigiKey
Specs
Oscillator Type TCXO
Package / Form Factor Surface Mount; 4-UFBGA, CSPBGA
Features / Standards Lead-Free
View Details