Simpson Electric Company Meter, Digital AC; 200 VAC (TRMS); 250 V (Max.); 10 Megohms; 100 mV; 0.56 in. F35-1-54-0

Description
F35 Has 31⁄2 Digits; F45 Has 41⁄2 Digits DC, AC, and AC TRMS Voltage/Current, Frequency and Temperature Ranges 120 VAC Power Supply Standard; 220 VAC or 9-32 VDC Optional Large, 0.56" (14.2 mm) High, Red LED Display with Automatic Zero and Polarity Indication Screw Terminals Standard for Easy Installation Short, 2.94" (74.7 mm) Deep, 1⁄8 DIN Case Direct 5 AAC Input for Use with Donut Current Transformers Broad Range Scaling and Adjustable Zero Offset for Process Inputs Optional 12 VDC or 24 VDC Excitation Output Additional Ranges and Options Available: Contact Allied
Description
F35 Has 31⁄2 Digits; F45 Has 41⁄2 Digits DC, AC, and AC TRMS Voltage/Current, Frequency and Temperature Ranges 120 VAC Power Supply Standard; 220 VAC or 9-32 VDC Optional Large, 0.56" (14.2 mm) High, Red LED Display with Automatic Zero and Polarity Indication Screw Terminals Standard for Easy Installation Short, 2.94" (74.7 mm) Deep, 1⁄8 DIN Case Direct 5 AAC Input for Use with Donut Current Transformers Broad Range Scaling and Adjustable Zero Offset for Process Inputs Optional 12 VDC or 24 VDC Excitation Output Additional Ranges and Options Available: Contact Allied

Suppliers

Company
Product
Description
Supplier Links
Meter, Digital AC; 200 VAC (TRMS); 250 V (Max.); 10 Megohms; 100 mV; 0.56 in. - 70209645 - Allied Electronics, Inc.
Fort Worth, TX, USA
Meter, Digital AC; 200 VAC (TRMS); 250 V (Max.); 10 Megohms; 100 mV; 0.56 in.
70209645
Meter, Digital AC; 200 VAC (TRMS); 250 V (Max.); 10 Megohms; 100 mV; 0.56 in. 70209645
F35 Has 31⁄2 Digits; F45 Has 41⁄2 Digits DC, AC, and AC TRMS Voltage/Current, Frequency and Temperature Ranges 120 VAC Power Supply Standard; 220 VAC or 9-32 VDC Optional Large, 0.56" (14.2 mm) High, Red LED Display with Automatic Zero and Polarity Indication Screw Terminals Standard for Easy Installation Short, 2.94" (74.7 mm) Deep, 1⁄8 DIN Case Direct 5 AAC Input for Use with Donut Current Transformers Broad Range Scaling and Adjustable Zero Offset for Process Inputs Optional 12 VDC or 24 VDC Excitation Output Additional Ranges and Options Available: Contact Allied

  • F35 Has 31⁄2 Digits; F45 Has 41⁄2 Digits
  • DC, AC, and AC TRMS Voltage/Current, Frequency and Temperature Ranges
  • 120 VAC Power Supply Standard; 220 VAC or 9-32 VDC Optional
  • Large, 0.56" (14.2 mm) High, Red LED Display with Automatic Zero and Polarity Indication
  • Screw Terminals Standard for Easy Installation
  • Short, 2.94" (74.7 mm) Deep, 1⁄8 DIN Case
  • Direct 5 AAC Input for Use with Donut Current Transformers
  • Broad Range Scaling and Adjustable Zero Offset for Process Inputs
  • Optional 12 VDC or 24 VDC Excitation Output
  • Additional Ranges and Options Available: Contact Allied
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Digital Panel Meters
Product Number 70209645
Product Name Meter, Digital AC; 200 VAC (TRMS); 250 V (Max.); 10 Megohms; 100 mV; 0.56 in.
Display Type Numeric
Character Size 0.37 (9.4mm) to 0.56 (14.2mm)
Number Digits 3.5
Display Technology LED
Voltage Range 200 volts
Unlock Full Specs
to access all available technical data

Similar Products

6 Digit LED Display Panel Meter - SANTEST GKS-01 - Exsenco, LLC
Specs
Outputs Parallel Communications (optional feature); Serial Communications
Features Adjustable Display; Alarms; Set Points
Display Type Numeric
View Details
Ultra-Fast Plug & Play Smart Portable Hand-Held Load Cell Indicator - SSI Load Cell Display - Transducer Techniques, LLC
Specs
Outputs Serial Communications; Relay
Features Alarms; Displays Bargraph; Conditioning
Display Type Numeric; Combination
View Details
Field Indicator - JDF300 - ABB Measurement & Analytics
ABB Measurement & Analytics
Specs
Features Intrinsically safe
Display Type Numeric; Alphanumeric
Character Size Less Than 0.37 (9.4mm)
View Details