Simpson Door Company Temperature Meter; No. Of Digits / Alpha Simpson H3401-91-000

Description
TEMPERATURE METER; No. of Digits / Alpha:4; Meter Function:Temperature ; Meter Range:-100°C to +760°C; Digit Height:14.2mm; Panel Cutout Height:45mm; Panel Cutout Width:92mm; Supply Voltage Min:-; Supply Voltage Max:120VAC RoHS Compliant: No
Datasheet
Description
TEMPERATURE METER; No. of Digits / Alpha:4; Meter Function:Temperature ; Meter Range:-100°C to +760°C; Digit Height:14.2mm; Panel Cutout Height:45mm; Panel Cutout Width:92mm; Supply Voltage Min:-; Supply Voltage Max:120VAC RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Temperature Meter; No. Of Digits / Alpha Simpson - 05J2195 - Newark, An Avnet Company
Chicago, IL, United States
Temperature Meter; No. Of Digits / Alpha Simpson
05J2195
Temperature Meter; No. Of Digits / Alpha Simpson 05J2195
TEMPERATURE METER; No. of Digits / Alpha:4; Meter Function:Temperature ; Meter Range:-100°C to +760°C; Digit Height:14.2mm; Panel Cutout Height:45mm; Panel Cutout Width:92mm; Supply Voltage Min:-; Supply Voltage Max:120VAC RoHS Compliant: No

TEMPERATURE METER; No. of Digits / Alpha:4; Meter Function:Temperature; Meter Range:-100°C to +760°C; Digit Height:14.2mm; Panel Cutout Height:45mm; Panel Cutout Width:92mm; Supply Voltage Min:-; Supply Voltage Max:120VAC RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Digital Panel Meters
Product Number 05J2195
Product Name Temperature Meter; No. Of Digits / Alpha Simpson
Number Digits 4.0
Unlock Full Specs
to access all available technical data

Similar Products

830S1 Digital Indicator | Panel-mount Housing 96 x 48 mm - 830S1 - Knick Interface LLC
Specs
Display Type Numeric
Current Range 0.0 to 0.0200 amps
Width 96 mm (3.78 inch)
View Details
Modbus Large Digital Display - DPM-300 - BinMaster, Inc.
Specs
Features Alarms
Display Type Combination
Character Size Larger than 0.56 (14.2mm)
View Details
Field Indicator - JDF300 - ABB Measurement & Analytics
ABB Measurement & Analytics
Specs
Features Intrinsically safe
Display Type Numeric; Alphanumeric
Character Size Less Than 0.37 (9.4mm)
View Details
Digital Universal Display Panel for System Integration - PCE-N30U - PCE Instruments / PCE Americas Inc.
Specs
Display Type Numeric
Number Digits 5.0
Display Technology LED
View Details