Simpson Door Company Voltage Meter; No. Of Digits / Alpha Simpson F45-1-12-0

Description
VOLTAGE METER; No. of Digits / Alpha:4-1/2; Meter Function:DC Voltage; Meter Range:0V to 2V; Digit Height:14.2mm; Panel Cutout Height:44.96mm; Panel Cutout Width:91.95mm; Supply Voltage Min:108VAC; Supply Voltage Max:132VAC RoHS Compliant: No
Datasheet
Description
VOLTAGE METER; No. of Digits / Alpha:4-1/2; Meter Function:DC Voltage; Meter Range:0V to 2V; Digit Height:14.2mm; Panel Cutout Height:44.96mm; Panel Cutout Width:91.95mm; Supply Voltage Min:108VAC; Supply Voltage Max:132VAC RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Voltage Meter; No. Of Digits / Alpha Simpson - 95F5530 - Newark, An Avnet Company
Chicago, IL, United States
Voltage Meter; No. Of Digits / Alpha Simpson
95F5530
Voltage Meter; No. Of Digits / Alpha Simpson 95F5530
VOLTAGE METER; No. of Digits / Alpha:4-1/2; Meter Function:DC Voltage; Meter Range:0V to 2V; Digit Height:14.2mm; Panel Cutout Height:44.96mm; Panel Cutout Width:91.95mm; Supply Voltage Min:108VAC; Supply Voltage Max:132VAC RoHS Compliant: No

VOLTAGE METER; No. of Digits / Alpha:4-1/2; Meter Function:DC Voltage; Meter Range:0V to 2V; Digit Height:14.2mm; Panel Cutout Height:44.96mm; Panel Cutout Width:91.95mm; Supply Voltage Min:108VAC; Supply Voltage Max:132VAC RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Digital Panel Meters
Product Number 95F5530
Product Name Voltage Meter; No. Of Digits / Alpha Simpson
Number Digits 4.5
Unlock Full Specs
to access all available technical data

Similar Products

830S2 Digital Indicator | Panel-mount Housing 144 x 72 mm - 830S2 - Knick Interface LLC
Specs
Display Type Numeric
Current Range 0.0 to 0.0200 amps
Width 144 mm (5.67 inch)
View Details
 - Digital Panel Meters for RTD Temperature Applications, L20000P385C - Laurel Electronics LLC
Specs
Display Type Numeric
Character Size 0.37 (9.4mm) to 0.56 (14.2mm)
Number Digits 5.0
View Details