The MP14-110V-CU is a digital panel meter designed for measuring power factor in a 110 VAC +/- 20% (60Hz) electrical system. It features a 4-digit 7-segment LED display with a measurement range of -1.000 to +1.000 for power factor, with a resolution of 0.001 and an accuracy of +/- 0.05% +/- 2 digits. The device operates within a temperature range of -10°C to 55°C and can be stored at temperatures between -20°C and 75°C, with a humidity tolerance of up to 85% RH. The panel meter has an IP65 protection level for the faceplate, ensuring durability in various environments. It is housed in a compact 1/8 DIN size (48 mm x 96 mm) and weighs 0.37 lbs (170g). The terminal connections are compatible with wire sizes from 20 to 14 AWG (0.5 - 2.5mm¬=) and require a torque of 6-7 lb-in (0.68 - 0.79 Nm).
Measurement Function
| Altech Corp. | |
|---|---|
| Product Category | Digital Panel Meters |
| Product Number | MP14-110V-CU |
| Product Name | Digital Panel Meter |
| Display Technology | LED |