Rochester Electronics Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - CDCV850IDGGR CDCV850IDGGR

Description
Manufacturer: Texas Instruments Win Source Part Number: 866199-CDCV850IDGGR Operating Temperature Range: -40°C ~ 85°C Features: PLL Clock Driver IC 140MHz 1 48-TFSOP (0.240", 6.10mm Width) Package: Bulk Package: 48-TFSOP (0.240", 6.10mm Width) Mounting: Surface Mount Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 48-TSSOP ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited Quantity per package: 2000 HTSUS: 8542.39.0001 Other Part Number: 2156-CDCV850IDGGR, 2156-CDCV850IDGGR-TI TR-ND
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 866199-CDCV850IDGGR Operating Temperature Range: -40°C ~ 85°C Features: PLL Clock Driver IC 140MHz 1 48-TFSOP (0.240", 6.10mm Width) Package: Bulk Package: 48-TFSOP (0.240", 6.10mm Width) Mounting: Surface Mount Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 48-TSSOP ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited Quantity per package: 2000 HTSUS: 8542.39.0001 Other Part Number: 2156-CDCV850IDGGR, 2156-CDCV850IDGGR-TI TR-ND
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - CDCV850IDGGR
866199-CDCV850IDGGR
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - CDCV850IDGGR 866199-CDCV850IDGGR
Manufacturer: Texas Instruments Win Source Part Number: 866199-CDCV850IDGGR Operating Temperature Range: -40°C ~ 85°C Features: PLL Clock Driver IC 140MHz 1 48-TFSOP (0.240", 6.10mm Width) Package: Bulk Package: 48-TFSOP (0.240", 6.10mm Width) Mounting: Surface Mount Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 48-TSSOP ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited Quantity per package: 2000 HTSUS: 8542.39.0001 Other Part Number: 2156-CDCV850IDGGR, 2156-CDCV850IDGGR-TI TR-ND

Manufacturer: Texas Instruments
Win Source Part Number: 866199-CDCV850IDGGR
Operating Temperature Range: -40°C ~ 85°C
Features: PLL Clock Driver IC 140MHz 1 48-TFSOP (0.240", 6.10mm Width)
Package: Bulk
Package: 48-TFSOP (0.240", 6.10mm Width)
Mounting: Surface Mount
Part Status: Obsolete
Categories: Integrated Circuits (ICs)
Case / Package: 48-TSSOP
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Limited
Quantity per package: 2000
HTSUS: 8542.39.0001
Other Part Number: 2156-CDCV850IDGGR, 2156-CDCV850IDGGR-TITR-ND

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Clocks
Product Number 866199-CDCV850IDGGR
Product Name Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - CDCV850IDGGR
Device Type Clock Generator
Unlock Full Specs
to access all available technical data

Similar Products

Clock/Timing - Clock Buffers, Drivers - 74LVCH16344AXPA - Lingto Electronic Limited
Specs
Device Type Clock Driver
View Details
Clock Generators, PLLs, Frequency Synthesizers - CY22150KFZXIT-ND - DigiKey
Specs
Device Type Clock Generator
Bus Interface CMOS
Package Type Surface Mount; TSSOP; "16-TSSOP (0.173"", 4.40mm Width)"
View Details
3 suppliers
Real Time Clocks - ECS-RTC-SOP8-5101A - ECS Inc. International
Specs
Device Type Real Time Clock
Supply Voltage 1.2 to 5.6 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
CDCE949 Programmable 4-PLL VCXO Clock Synthesizer with 2.5V or 3.3V LVCMOS Outputs - CDCE949PWG4 - Texas Instruments
Specs
Bus Interface LVCMOS
Package Type TSSOP
Supply Voltage 1.8 volts
View Details
7 suppliers