Infineon Technologies AG Integrated Circuits (ICs) - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers CY22180FSXIT

Description
Win Source Part Number: 1348060-CY22180FSXIT Category: Integrated Circuits (ICs) - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers Type: Clock Generator, Fanout Distribution Package: Tape & Reel Frequency - Max: 166MHz Number of Circuits: 1 Standard Package: 2,500 Input: Clock, Crystal Output: Clock PLL: Yes Divider/Multiplier: Yes/No Voltage - Supply: 3.13V ~ 3.45V Mounting Type: Surface Mount Package / Case: 8-SOIC (0.154", 3.90mm Width) Supplier Device Package: 8-SOIC Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 33 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Infineon Technologies Base Product Number: CY22180 Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1348060-CY22180FSXIT Category: Integrated Circuits (ICs) - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers Type: Clock Generator, Fanout Distribution Package: Tape & Reel Frequency - Max: 166MHz Number of Circuits: 1 Standard Package: 2,500 Input: Clock, Crystal Output: Clock PLL: Yes Divider/Multiplier: Yes/No Voltage - Supply: 3.13V ~ 3.45V Mounting Type: Surface Mount Package / Case: 8-SOIC (0.154", 3.90mm Width) Supplier Device Package: 8-SOIC Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 33 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Infineon Technologies Base Product Number: CY22180 Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - 1348060-CY22180FSXIT - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
1348060-CY22180FSXIT
Integrated Circuits (ICs) - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers 1348060-CY22180FSXIT
Win Source Part Number: 1348060-CY22180FSXIT Category: Integrated Circuits (ICs) - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers Type: Clock Generator, Fanout Distribution Package: Tape & Reel Frequency - Max: 166MHz Number of Circuits: 1 Standard Package: 2,500 Input: Clock, Crystal Output: Clock PLL: Yes Divider/Multiplier: Yes/No Voltage - Supply: 3.13V ~ 3.45V Mounting Type: Surface Mount Package / Case: 8-SOIC (0.154", 3.90mm Width) Supplier Device Package: 8-SOIC Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 33 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Infineon Technologies Base Product Number: CY22180 Product Status: Obsolete

Win Source Part Number: 1348060-CY22180FSXIT
Category: Integrated Circuits (ICs) - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Type: Clock Generator, Fanout Distribution
Package: Tape & Reel
Frequency - Max: 166MHz
Number of Circuits: 1
Standard Package: 2,500
Input: Clock, Crystal
Output: Clock
PLL: Yes
Divider/Multiplier: Yes/No
Voltage - Supply: 3.13V ~ 3.45V
Mounting Type: Surface Mount
Package / Case: 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package: 8-SOIC
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 33 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Infineon Technologies
Base Product Number: CY22180
Product Status: Obsolete

Buy Now Datasheet
166MHz SOIC Clock and Timing IC - 728-CY22180FSXIT - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
166MHz SOIC Clock and Timing IC
728-CY22180FSXIT
166MHz SOIC Clock and Timing IC 728-CY22180FSXIT
IC CLOCK GENERATOR 8SOIC / Clock Generator, Fanout Distribution IC 166MHz 1 8-SOIC (0.154", 3.90mm Width) Product overview: CY22180FSXIT from Infineon Technologies is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 166MHz, SOIC. Search-friendly keywords include clock generator, oscillator, timing, synchronization, 166MHz, SOIC, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-CY22180FSXIT can be used for catalog matching and distributor lookup.

IC CLOCK GENERATOR 8SOIC / Clock Generator, Fanout Distribution IC 166MHz 1 8-SOIC (0.154", 3.90mm Width) Product overview: CY22180FSXIT from Infineon Technologies is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 166MHz, SOIC. Search-friendly keywords include clock generator, oscillator, timing, synchronization, 166MHz, SOIC, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-CY22180FSXIT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - CY22180FSXIT - Lingto Electronic Limited
Shenzhen, China
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
CY22180FSXIT
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers CY22180FSXIT
IC CLOCK GEN PROG 8-SOIC

IC CLOCK GEN PROG 8-SOIC

Supplier's Site Datasheet
Clock Generators, PLLs, Frequency Synthesizers - CY22180FSXIT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Clock Generators, PLLs, Frequency Synthesizers
CY22180FSXIT
Clock Generators, PLLs, Frequency Synthesizers CY22180FSXIT
Clock Generator, Fanout Distribution IC 166MHz 1 8-SOIC (0.154", 3.90mm Width)

Clock Generator, Fanout Distribution IC 166MHz 1 8-SOIC (0.154", 3.90mm Width)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category IC Clocks IC Timers IC Clocks IC Clocks
Product Number 1348060-CY22180FSXIT 728-CY22180FSXIT CY22180FSXIT CY22180FSXIT
Product Name Integrated Circuits (ICs) - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers 166MHz SOIC Clock and Timing IC Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers Clock Generators, PLLs, Frequency Synthesizers
Device Type Clock Generator Clock Generator Clock Generator
Bus Interface Clock Clock Clock
Package Type 8-SOIC (0.154", 3.90mm Width) Tape & Reel Surface Mount; Surface Mount Surface Mount; SOIC; 8-SOIC (0.154\", 3.90mm Width)
Supply Voltage 3.13 to 3.45 volts 3.13 to 3.45 volts 3.13 to 3.45 volts
Unlock Full Specs
to access all available technical data