Silicon Labs Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TS1100-25EG5 TS1100-25EG5

Description
Manufacturer: Silicon Labs Win Source Part Number: 937562-TS1100-25EG5 Operating Temperature Range: -40°C ~ 105°C Features: Current Sense Amplifier 1 Circuit - SOT-23-5 Package: Strip Package: SC-74A, SOT-753 Mounting: Surface Mount Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: SOT-23-5 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 88 pct. Supply and Demand Status: Balance Quantity per package: 100 MSL Level: 1 (Unlimited) HTSUS: 8542.33.0001
Request a Quote Datasheet
Description
Manufacturer: Silicon Labs Win Source Part Number: 937562-TS1100-25EG5 Operating Temperature Range: -40°C ~ 105°C Features: Current Sense Amplifier 1 Circuit - SOT-23-5 Package: Strip Package: SC-74A, SOT-753 Mounting: Surface Mount Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: SOT-23-5 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 88 pct. Supply and Demand Status: Balance Quantity per package: 100 MSL Level: 1 (Unlimited) HTSUS: 8542.33.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TS1100-25EG5 - 937562-TS1100-25EG5 - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TS1100-25EG5
937562-TS1100-25EG5
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TS1100-25EG5 937562-TS1100-25EG5
Manufacturer: Silicon Labs Win Source Part Number: 937562-TS1100-25EG5 Operating Temperature Range: -40°C ~ 105°C Features: Current Sense Amplifier 1 Circuit - SOT-23-5 Package: Strip Package: SC-74A, SOT-753 Mounting: Surface Mount Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: SOT-23-5 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 88 pct. Supply and Demand Status: Balance Quantity per package: 100 MSL Level: 1 (Unlimited) HTSUS: 8542.33.0001

Manufacturer: Silicon Labs
Win Source Part Number: 937562-TS1100-25EG5
Operating Temperature Range: -40°C ~ 105°C
Features: Current Sense Amplifier 1 Circuit - SOT-23-5
Package: Strip
Package: SC-74A, SOT-753
Mounting: Surface Mount
Part Status: Obsolete
Categories: Integrated Circuits (ICs)
Case / Package: SOT-23-5
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 88 pct.
Supply and Demand Status: Balance
Quantity per package: 100
MSL Level: 1 (Unlimited)
HTSUS: 8542.33.0001

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Current Sensors
Product Number 937562-TS1100-25EG5
Product Name Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TS1100-25EG5
Operating Temperature -40 to 221 F (-40 to 105 C)
Unlock Full Specs
to access all available technical data

Similar Products

Current Transducers - ACS709LLFTR-35BB - 909232-ACS709LLFTR-35BB - Win Source Electronics
Specs
Loop Type Open Loop
Operating Temperature -40 to 302 F (-40 to 150 C)
View Details
Standard Current Probe - BCP-616 - A.H. Systems Inc.
Specs
Current Type AC Current
Mounting / Configuration Clamp or Bolt On
Current 40 to 600 amps
View Details
Current Sensors - A145156-ND - DigiKey
Specs
Technology Hall-Effect
Mounting / Configuration Module
Electrical Output Voltage
View Details
2 suppliers
3-phase smart current sensor - ESS 076 - STEGO
Specs
Current Type AC Current
Mounting / Configuration DIN Rail
Electrical Output Outputs an analog current signal; Digital (IO- Link)
View Details