Silicon Labs Current Transducers - SI8501-C-ISR SI8501-C-ISR

Description
Manufacturer: Silicon Labs Win Source Part Number: 794368-SI8501-C-ISR Packaging: Reel package Operating Temperature Range: -40°C ~ 125°C Package: 20-SOIC (0.295", 7.50mm Width) Mounting: SMD Frequency: 50kHz ~ 1MHz Operating Supply Voltage: 2.7 V ~ 5.5 V Output: Ratiometric, Voltage Polarization: Unidirectional Number of Channels: 1 Sensitivity: 392mV/A Part Status: Obsolete(EOL) For Measuring: AC Sensor Type: Transformer w/Conditioning Current - Sensing: 5A Accuracy: ±5% Family Name: SI8501 Categories: Sensors, Transducers Maximum Supply Current: 7mA Alternative Parts (Cross-Reference): SI8501-C-IS; Introduction Date: November 20, 1997 ECCN: EAR99 Country of Origin: Republic of Korea, Taiwan Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Silicon Labs Win Source Part Number: 794368-SI8501-C-ISR Packaging: Reel package Operating Temperature Range: -40°C ~ 125°C Package: 20-SOIC (0.295", 7.50mm Width) Mounting: SMD Frequency: 50kHz ~ 1MHz Operating Supply Voltage: 2.7 V ~ 5.5 V Output: Ratiometric, Voltage Polarization: Unidirectional Number of Channels: 1 Sensitivity: 392mV/A Part Status: Obsolete(EOL) For Measuring: AC Sensor Type: Transformer w/Conditioning Current - Sensing: 5A Accuracy: ±5% Family Name: SI8501 Categories: Sensors, Transducers Maximum Supply Current: 7mA Alternative Parts (Cross-Reference): SI8501-C-IS; Introduction Date: November 20, 1997 ECCN: EAR99 Country of Origin: Republic of Korea, Taiwan Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Current Transducers - SI8501-C-ISR - 794368-SI8501-C-ISR - Win Source Electronics
Laguna Hills, CA, United States
Current Transducers - SI8501-C-ISR
794368-SI8501-C-ISR
Current Transducers - SI8501-C-ISR 794368-SI8501-C-ISR
Manufacturer: Silicon Labs Win Source Part Number: 794368-SI8501-C-ISR Packaging: Reel package Operating Temperature Range: -40°C ~ 125°C Package: 20-SOIC (0.295", 7.50mm Width) Mounting: SMD Frequency: 50kHz ~ 1MHz Operating Supply Voltage: 2.7 V ~ 5.5 V Output: Ratiometric, Voltage Polarization: Unidirectional Number of Channels: 1 Sensitivity: 392mV/A Part Status: Obsolete(EOL) For Measuring: AC Sensor Type: Transformer w/Conditioning Current - Sensing: 5A Accuracy: ±5% Family Name: SI8501 Categories: Sensors, Transducers Maximum Supply Current: 7mA Alternative Parts (Cross-Reference): SI8501-C-IS; Introduction Date: November 20, 1997 ECCN: EAR99 Country of Origin: Republic of Korea, Taiwan Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited

Manufacturer: Silicon Labs
Win Source Part Number: 794368-SI8501-C-ISR
Packaging: Reel package
Operating Temperature Range: -40°C ~ 125°C
Package: 20-SOIC (0.295", 7.50mm Width)
Mounting: SMD
Frequency: 50kHz ~ 1MHz
Operating Supply Voltage: 2.7 V ~ 5.5 V
Output: Ratiometric, Voltage
Polarization: Unidirectional
Number of Channels: 1
Sensitivity: 392mV/A
Part Status: Obsolete(EOL)
For Measuring: AC
Sensor Type: Transformer w/Conditioning
Current - Sensing: 5A
Accuracy: ±5%
Family Name: SI8501
Categories: Sensors, Transducers
Maximum Supply Current: 7mA
Alternative Parts (Cross-Reference): SI8501-C-IS;
Introduction Date: November 20, 1997
ECCN: EAR99
Country of Origin: Republic of Korea, Taiwan
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Current Sensors
Product Number 794368-SI8501-C-ISR
Product Name Current Transducers - SI8501-C-ISR
Operating Temperature -40 to 257 F (-40 to 125 C)
Unlock Full Specs
to access all available technical data

Similar Products

Current Transducer; Sensor Output Crompton Te Connectivity - 09J4240 - Newark, An Avnet Company
Specs
Electrical Output Outputs an analog current signal
Current 1 to 10 amps
View Details
3-phase smart current sensor - ESS 076 - STEGO
Specs
Current Type AC Current
Mounting / Configuration DIN Rail
Electrical Output Outputs an analog current signal; Digital (IO- Link)
View Details
Current Transducers - ACS780LLSTR-100B-T - 909254-ACS780LLSTR-100B-T - Win Source Electronics
Specs
Operating Temperature -40 to 302 F (-40 to 150 C)
View Details
50A Clamp-on Split-core Current Transducer/Sensor - BB-JC10F50-V - Advantech
Specs
Current Type AC Current
Mounting / Configuration Clamp or Bolt On
Electrical Output Voltage
View Details
3 suppliers