Silicon Labs Digital Isolators - SI8442AA-D-IS1R SI8442AA-D-IS1R

Description
Manufacturer: Silicon Labs Win Source Part Number: 1096279-SI8442AA-D-I S1R Packaging: Reel - TR Type: General Purpose Technology: Capacitive Coupling Data Rate: 1Mbps Channel Type: Unidirectional Number of Channels: 4 Inputs - Side 1/Side 2: 2/2 Common Mode Transient Immunity (Min): 25kV/μs (Typ) Propagation Delay tpLH / tpHL (Max): 35ns, 35ns Isolation Voltage: 1000Vrms Pulse Width Distortion (Max): 25ns Isolated Power: No Categories: Isolators Status: Not For New Designs Temperature Range - Operating: -40°C to 125°C Case / Package: 16-SOIC Supply Voltage - Operating: 2.7 V to 5.5 V Rise and Fall Time: 3.8ns, 2.8ns Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Silicon Labs Win Source Part Number: 1096279-SI8442AA-D-I S1R Packaging: Reel - TR Type: General Purpose Technology: Capacitive Coupling Data Rate: 1Mbps Channel Type: Unidirectional Number of Channels: 4 Inputs - Side 1/Side 2: 2/2 Common Mode Transient Immunity (Min): 25kV/μs (Typ) Propagation Delay tpLH / tpHL (Max): 35ns, 35ns Isolation Voltage: 1000Vrms Pulse Width Distortion (Max): 25ns Isolated Power: No Categories: Isolators Status: Not For New Designs Temperature Range - Operating: -40°C to 125°C Case / Package: 16-SOIC Supply Voltage - Operating: 2.7 V to 5.5 V Rise and Fall Time: 3.8ns, 2.8ns Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Digital Isolators - SI8442AA-D-IS1R - 1096279-SI8442AA-D-IS1R - Win Source Electronics
Laguna Hills, CA, United States
Digital Isolators - SI8442AA-D-IS1R
1096279-SI8442AA-D-IS1R
Digital Isolators - SI8442AA-D-IS1R 1096279-SI8442AA-D-IS1R
Manufacturer: Silicon Labs Win Source Part Number: 1096279-SI8442AA-D-I S1R Packaging: Reel - TR Type: General Purpose Technology: Capacitive Coupling Data Rate: 1Mbps Channel Type: Unidirectional Number of Channels: 4 Inputs - Side 1/Side 2: 2/2 Common Mode Transient Immunity (Min): 25kV/μs (Typ) Propagation Delay tpLH / tpHL (Max): 35ns, 35ns Isolation Voltage: 1000Vrms Pulse Width Distortion (Max): 25ns Isolated Power: No Categories: Isolators Status: Not For New Designs Temperature Range - Operating: -40°C to 125°C Case / Package: 16-SOIC Supply Voltage - Operating: 2.7 V to 5.5 V Rise and Fall Time: 3.8ns, 2.8ns Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Balance

Manufacturer: Silicon Labs
Win Source Part Number: 1096279-SI8442AA-D-IS1R
Packaging: Reel - TR
Type: General Purpose
Technology: Capacitive Coupling
Data Rate: 1Mbps
Channel Type: Unidirectional
Number of Channels: 4
Inputs - Side 1/Side 2: 2/2
Common Mode Transient Immunity (Min): 25kV/μs (Typ)
Propagation Delay tpLH / tpHL (Max): 35ns, 35ns
Isolation Voltage: 1000Vrms
Pulse Width Distortion (Max): 25ns
Isolated Power: No
Categories: Isolators
Status: Not For New Designs
Temperature Range - Operating: -40°C to 125°C
Case / Package: 16-SOIC
Supply Voltage - Operating: 2.7 V to 5.5 V
Rise and Fall Time: 3.8ns, 2.8ns
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Signal Isolators
Product Number 1096279-SI8442AA-D-IS1R
Product Name Digital Isolators - SI8442AA-D-IS1R
Analog Channels 4 #
Unlock Full Specs
to access all available technical data

Similar Products

16-Channel Isolated High Voltage Measurement Instrument - EX1402 - AMETEK Programmable Power
Specs
Form Factor Rack Mount
Application General Lab & Industrial; Medical / Biomedical
Analog Channels 16 #
View Details
8B37 Non-Linearized Thermocouple Input Module - 8B37R - Dataforth Corporation
Specs
Form Factor Modular Bay or Slot System
Agency Approval CSA, FM, CE
Application General Lab & Industrial
View Details
Signal Conditioners and Isolators - 2946-857-415-ND - DigiKey
Specs
Outputs Analog Voltage Output
Inputs Current
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details
2 suppliers
A20400 Isolated Standard Signal Conditioner, Loop-powered | Load stop Function - A20400 - Knick Interface LLC
Specs
Form Factor DIN Rail
Application General Lab & Industrial
Isolation up to 600 V
View Details