Silicon Labs Digital Isolators - SI8430-B-IS SI8430-B-IS

Description
Manufacturer: Silicon Labs Win Source Part Number: 794352-SI8430-B-IS Packaging: Tube Operating Temperature Range: -40°C ~ 125°C Package: 16-SOIC (0.295", 7.50mm Width) Technology: Capacitive Coupling Operating Supply Voltage: 2.375 V ~ 5.5 V Data Rate: 10Mbps Channel Type: Unidirectional Rise / Fall Time (Typ): 2ns, 2ns Number of Channels: 3 Voltage - Isolation: 2500Vrms Inputs - Side 1/Side 2: 3/0 Part Status: Obsolete(EOL) Isolated Power: No Family Name: Si8430-B Categories: Isolators Manufacturer Package: 16-SOIC Common Mode Transient Immunity (Minimum): 25kV/μs Propagation Delay tpLH / tpHL (Maximum): 35ns, 35ns Pulse Width Distortion (Maximum): 7.5ns Alternative Parts (Cross-Reference): ADuM1300CRW; ADuM1300BRW; ADuM1300CRW-RL; ADuM1300CRWZ; Introduction Date: October 11, 2000 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Silicon Labs Win Source Part Number: 794352-SI8430-B-IS Packaging: Tube Operating Temperature Range: -40°C ~ 125°C Package: 16-SOIC (0.295", 7.50mm Width) Technology: Capacitive Coupling Operating Supply Voltage: 2.375 V ~ 5.5 V Data Rate: 10Mbps Channel Type: Unidirectional Rise / Fall Time (Typ): 2ns, 2ns Number of Channels: 3 Voltage - Isolation: 2500Vrms Inputs - Side 1/Side 2: 3/0 Part Status: Obsolete(EOL) Isolated Power: No Family Name: Si8430-B Categories: Isolators Manufacturer Package: 16-SOIC Common Mode Transient Immunity (Minimum): 25kV/μs Propagation Delay tpLH / tpHL (Maximum): 35ns, 35ns Pulse Width Distortion (Maximum): 7.5ns Alternative Parts (Cross-Reference): ADuM1300CRW; ADuM1300BRW; ADuM1300CRW-RL; ADuM1300CRWZ; Introduction Date: October 11, 2000 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Digital Isolators - SI8430-B-IS - 794352-SI8430-B-IS - Win Source Electronics
Laguna Hills, CA, United States
Digital Isolators - SI8430-B-IS
794352-SI8430-B-IS
Digital Isolators - SI8430-B-IS 794352-SI8430-B-IS
Manufacturer: Silicon Labs Win Source Part Number: 794352-SI8430-B-IS Packaging: Tube Operating Temperature Range: -40°C ~ 125°C Package: 16-SOIC (0.295", 7.50mm Width) Technology: Capacitive Coupling Operating Supply Voltage: 2.375 V ~ 5.5 V Data Rate: 10Mbps Channel Type: Unidirectional Rise / Fall Time (Typ): 2ns, 2ns Number of Channels: 3 Voltage - Isolation: 2500Vrms Inputs - Side 1/Side 2: 3/0 Part Status: Obsolete(EOL) Isolated Power: No Family Name: Si8430-B Categories: Isolators Manufacturer Package: 16-SOIC Common Mode Transient Immunity (Minimum): 25kV/μs Propagation Delay tpLH / tpHL (Maximum): 35ns, 35ns Pulse Width Distortion (Maximum): 7.5ns Alternative Parts (Cross-Reference): ADuM1300CRW; ADuM1300BRW; ADuM1300CRW-RL; ADuM1300CRWZ; Introduction Date: October 11, 2000 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited

Manufacturer: Silicon Labs
Win Source Part Number: 794352-SI8430-B-IS
Packaging: Tube
Operating Temperature Range: -40°C ~ 125°C
Package: 16-SOIC (0.295", 7.50mm Width)
Technology: Capacitive Coupling
Operating Supply Voltage: 2.375 V ~ 5.5 V
Data Rate: 10Mbps
Channel Type: Unidirectional
Rise / Fall Time (Typ): 2ns, 2ns
Number of Channels: 3
Voltage - Isolation: 2500Vrms
Inputs - Side 1/Side 2: 3/0
Part Status: Obsolete(EOL)
Isolated Power: No
Family Name: Si8430-B
Categories: Isolators
Manufacturer Package: 16-SOIC
Common Mode Transient Immunity (Minimum): 25kV/μs
Propagation Delay tpLH / tpHL (Maximum): 35ns, 35ns
Pulse Width Distortion (Maximum): 7.5ns
Alternative Parts (Cross-Reference): ADuM1300CRW; ADuM1300BRW; ADuM1300CRW-RL; ADuM1300CRWZ;
Introduction Date: October 11, 2000
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Signal Isolators
Product Number 794352-SI8430-B-IS
Product Name Digital Isolators - SI8430-B-IS
Analog Channels 3 #
Unlock Full Specs
to access all available technical data

Similar Products

16-Channel Isolated High Voltage Measurement Instrument - EX1402 - AMETEK Programmable Power
Specs
Form Factor Rack Mount
Application General Lab & Industrial; Medical / Biomedical
Analog Channels 16 #
View Details
Isolators - Isolators - Gate Drivers - 1243530-SI8282BC-IS - Win Source Electronics
Specs
Analog Channels 1 #
Operating Temperature -40 to 257 F (-40 to 125 C)
View Details
8B39 Current Output Module - 8B39-02 - Dataforth Corporation
Specs
Form Factor Modular Bay or Slot System
Agency Approval CSA, FM, CE
Application General Lab & Industrial
View Details