Silicon Labs Clock Drivers & Distribution SI5351C-B-GM

Description
Clock Generator, Si5351C-B-GM
Request a Quote Datasheet
Description
Clock Generator, Si5351C-B-GM
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Clock Drivers & Distribution - 1690009 - RS Components, Ltd.
Corby, Northants, United Kingdom
Clock Drivers & Distribution
1690009
Clock Drivers & Distribution 1690009
Clock Generator, Si5351C-B-GM

Clock Generator, Si5351C-B-GM

Supplier's Site
Clk Generator, 200Mhz, -40 To 85Deg C; Clock Ic Type Silicon Labs - 75AC2016 - Newark, An Avnet Company
Chicago, IL, United States
Clk Generator, 200Mhz, -40 To 85Deg C; Clock Ic Type Silicon Labs
75AC2016
Clk Generator, 200Mhz, -40 To 85Deg C; Clock Ic Type Silicon Labs 75AC2016
CLK GENERATOR, 200MHZ, -40 TO 85DEG C; Clock IC Type:Clock Generator; Frequency:200MHz; No. of Outputs:8Outputs; Supply Voltage Min:2.25V; Supply Voltage Max:3.6V; Clock IC Case Style:QFN; No. of Pins:20Pins; Operating Temperature RoHS Compliant: Yes

CLK GENERATOR, 200MHZ, -40 TO 85DEG C; Clock IC Type:Clock Generator; Frequency:200MHz; No. of Outputs:8Outputs; Supply Voltage Min:2.25V; Supply Voltage Max:3.6V; Clock IC Case Style:QFN; No. of Pins:20Pins; Operating Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company
Product Category IC Clocks IC Clocks
Product Number 1690009 75AC2016
Product Name Clock Drivers & Distribution Clk Generator, 200Mhz, -40 To 85Deg C; Clock Ic Type Silicon Labs
Device Type Clock Driver Clock Generator; Real Time Clock; Clock Generator
Unlock Full Specs
to access all available technical data

Similar Products

Real Time Clocks - 1914210 - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Type Real Time Clock; Clock Driver
Bus Interface I2C
Features / Standards RoHS
View Details
Clock Generators, PLLs, Frequency Synthesizers - CY22392ZXC-396-ND - DigiKey
Specs
Device Type Clock Generator
Package Type Surface Mount; TSSOP; "16-TSSOP (0.173"", 4.40mm Width)"
Features / Standards Lead-Free
View Details
2 suppliers
Real Time Clocks - ECS-RTC-3225-5699C3 - ECS Inc. International
Specs
Device Type Real Time Clock
Supply Voltage 2.5 to 5 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Application Specific Clock/Timing - CY28317PVXC-2T-ND - DigiKey
Specs
Device Type Clock Generator
Bus Interface LVCMOS
Package Type Surface Mount; "48-BSSOP (0.295"", 7.50mm Width)"
View Details
4 suppliers