Silicon Labs Programmable PLL Clock Generator Single 0.16MHz to 200MHz 24-Pin QFN SI5338M-B-GM

Description
Programmable PLL Clock Generator Single 0.16MHz to 200MHz 24-Pin QFN
Datasheet
Description
Programmable PLL Clock Generator Single 0.16MHz to 200MHz 24-Pin QFN
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Programmable PLL Clock Generator Single 0.16MHz to 200MHz 24-Pin QFN - 715-SI5338M-B-GM - Utmel Electronic Limited
Hong Kong, China
Programmable PLL Clock Generator Single 0.16MHz to 200MHz 24-Pin QFN
715-SI5338M-B-GM
Programmable PLL Clock Generator Single 0.16MHz to 200MHz 24-Pin QFN 715-SI5338M-B-GM
Programmable PLL Clock Generator Single 0.16MHz to 200MHz 24-Pin QFN

Programmable PLL Clock Generator Single 0.16MHz to 200MHz 24-Pin QFN

Supplier's Site
Clk Generator, 200Mhz, -40 To 85Deg C; Clock Ic Type Silicon Labs - 75AC2000 - Newark, An Avnet Company
Chicago, IL, United States
Clk Generator, 200Mhz, -40 To 85Deg C; Clock Ic Type Silicon Labs
75AC2000
Clk Generator, 200Mhz, -40 To 85Deg C; Clock Ic Type Silicon Labs 75AC2000
CLK GENERATOR, 200MHZ, -40 TO 85DEG C; Clock IC Type:Clock Generator; Frequency:200MHz; No. of Outputs:4Outputs; Supply Voltage Min:1.71V; Supply Voltage Max:3.63V; Clock IC Case Style:QFN; No. of Pins:24Pins; Operating Temperature RoHS Compliant: Yes

CLK GENERATOR, 200MHZ, -40 TO 85DEG C; Clock IC Type:Clock Generator; Frequency:200MHz; No. of Outputs:4Outputs; Supply Voltage Min:1.71V; Supply Voltage Max:3.63V; Clock IC Case Style:QFN; No. of Pins:24Pins; Operating Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Utmel Electronic Limited Newark, An Avnet Company
Product Category IC Clocks IC Clocks
Product Number 715-SI5338M-B-GM 75AC2000
Product Name Programmable PLL Clock Generator Single 0.16MHz to 200MHz 24-Pin QFN Clk Generator, 200Mhz, -40 To 85Deg C; Clock Ic Type Silicon Labs
Device Type Clock Generator Clock Generator; Real Time Clock; Clock Generator
Package Type 24-VFQFN Exposed Pad QFN
Supply Voltage 1.71 to 3.63 volts 1.71 to 3.63 volts
Unlock Full Specs
to access all available technical data

Similar Products

Clock/Timing - Application Specific - SI5013-BM - Lingto Electronic Limited
Specs
Device Type Clock Generator
Package Type Surface Mount; Surface Mount
Frequency 666 MHz
View Details
SPI Real-Time Clock Module - RV-3149-C3 - Micro Crystal AG
Specs
Device Type Real Time Clock
Bus Interface CMOS; SPI
Package Type Surface Mount
View Details
Clock Synthesizers - 9127325 - RS Components, Ltd.
Specs
Device Type Real Time Clock; Clock Driver
Bus Interface CMOS; CMOS
Package Type SSOP; SSOP
View Details
CDCE62005 5/10 Outputs Clock Generator/Jitter Cleaner with Integrated Dual VCO - CDCE62005RGZR - Texas Instruments
Specs
Device Type Clock Generator
Bus Interface LVDS; LVPECL, LVDS, LVCMOS
Package Type VQFN
View Details
8 suppliers