Texas Instruments CDCVF857 2.5 V Phase Lock Loop DDR Clock Driver CDCVF857DGGRG4

Description
2.5 V Phase Lock Loop DDR Clock Driver 48-TSSOP -40 to 85
Request a Quote Datasheet
Description
2.5 V Phase Lock Loop DDR Clock Driver 48-TSSOP -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CDCVF857 2.5 V Phase Lock Loop DDR Clock Driver - CDCVF857DGGRG4 - Texas Instruments
Dallas, TX, United States
CDCVF857 2.5 V Phase Lock Loop DDR Clock Driver
CDCVF857DGGRG4
CDCVF857 2.5 V Phase Lock Loop DDR Clock Driver CDCVF857DGGRG4
2.5 V Phase Lock Loop DDR Clock Driver 48-TSSOP -40 to 85

2.5 V Phase Lock Loop DDR Clock Driver 48-TSSOP -40 to 85

Buy Now Datasheet
Singapore, Singapore
2.5 V TSSOP Clock and Timing IC
728-CDCVF857DGGRG4
2.5 V TSSOP Clock and Timing IC 728-CDCVF857DGGRG4
2.5 V Phase Lock Loop DDR Clock Driver 48-TSSOP -40 to 85 Product overview: CDCVF857DGGRG4 from Texas Instruments is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.5 V, TSSOP. Search-friendly keywords include clock generator, oscillator, timing, synchronization, 2.5 V, TSSOP, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-CDCVF857DGGRG4 can be used for catalog matching and distributor lookup.

2.5 V Phase Lock Loop DDR Clock Driver 48-TSSOP -40 to 85 Product overview: CDCVF857DGGRG4 from Texas Instruments is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.5 V, TSSOP. Search-friendly keywords include clock generator, oscillator, timing, synchronization, 2.5 V, TSSOP, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-CDCVF857DGGRG4 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - CDCVF857DGGRG4
202430-CDCVF857DGGRG4
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - CDCVF857DGGRG4 202430-CDCVF857DGGRG4
Manufacturer: Texas Instruments Win Source Part Number: 202430-CDCVF857DGGRG 4 Packaging: Reel - TR Type: PLL Clock Driver Number of Circuits: 1 Mounting: SMD (SMT) Input: SSTL-2 Output: SSTL-2 PLL: Yes with Bypass Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 48-TSSOP Supply Voltage - Operating: 2.3 V to 2.7 V Maximum Input Frequency: 220MHz Differential - Input and Output: Yes/Yes Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 202430-CDCVF857DGGRG4
Packaging: Reel - TR
Type: PLL Clock Driver
Number of Circuits: 1
Mounting: SMD (SMT)
Input: SSTL-2
Output: SSTL-2
PLL: Yes with Bypass
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 48-TSSOP
Supply Voltage - Operating: 2.3 V to 2.7 V
Maximum Input Frequency: 220MHz
Differential - Input and Output: Yes/Yes
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Clock Generators, PLLs, Frequency Synthesizers - CDCVF857DGGRG4-ND - DigiKey
Thief River Falls, MN, United States
Clock Generators, PLLs, Frequency Synthesizers
CDCVF857DGGRG4-ND
Clock Generators, PLLs, Frequency Synthesizers CDCVF857DGGRG4-ND
"PLL Clock Driver IC 220MHz 1 48-TFSOP (0.240"", 6.10mm Width)"

"PLL Clock Driver IC 220MHz 1 48-TFSOP (0.240"", 6.10mm Width)"

Buy Now Datasheet
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - CDCVF857DGGRG4 - Lingto Electronic Limited
Shenzhen, China
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
CDCVF857DGGRG4
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers CDCVF857DGGRG4
IC 2.5V PHASE LOCK LOOP 48-TSSOP

IC 2.5V PHASE LOCK LOOP 48-TSSOP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers - CDCVF857DGGRG4 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers
CDCVF857DGGRG4
Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers CDCVF857DGGRG4
IC PLL CLOCK DRIVER 48TSSOP

IC PLL CLOCK DRIVER 48TSSOP

Supplier's Site
Clock Generators, PLLs, Frequency Synthesizers - CDCVF857DGGRG4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Clock Generators, PLLs, Frequency Synthesizers
CDCVF857DGGRG4
Clock Generators, PLLs, Frequency Synthesizers CDCVF857DGGRG4
PLL Clock Driver IC 220MHz 1 48-TFSOP (0.240", 6.10mm Width)

PLL Clock Driver IC 220MHz 1 48-TFSOP (0.240", 6.10mm Width)

Buy Now

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category IC Clocks IC Timers IC Clocks IC Clocks IC Clocks IC Clocks IC Clocks
Product Number CDCVF857DGGRG4 728-CDCVF857DGGRG4 202430-CDCVF857DGGRG4 CDCVF857DGGRG4-ND CDCVF857DGGRG4 CDCVF857DGGRG4 CDCVF857DGGRG4
Product Name CDCVF857 2.5 V Phase Lock Loop DDR Clock Driver 2.5 V TSSOP Clock and Timing IC Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - CDCVF857DGGRG4 Clock Generators, PLLs, Frequency Synthesizers Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers Clock Generators, PLLs, Frequency Synthesizers
Device Type Clock Driver Clock Generator Clock Driver; Clock Generator Clock Generator PLL Clock Driver; Clock Generator Clock Driver
Package Type BGA MICROSTAR JUNIOR,TSSOP,VQFN Tape and Reel Surface Mount; 48-TSSOP Surface Mount; "48-TFSOP (0.240"", 6.10mm Width)" Surface Mount; Surface Mount Surface Mount; 48-TFSOP (0.240\", 6.10mm Width)
Supply Voltage 2.5 volts 2.3 to 2.7 volts 2.3 to 2.7 volts 2.3 to 2.7 volts 2.3 to 2.7 volts
Frequency 220 MHz 220 MHz 220 MHz 220 MHz 220 MHz 220 MHz 220 MHz
Unlock Full Specs
to access all available technical data

Similar Products

CDCE706 Programmable 3-PLL Clock Synthesizer / Multiplier / Divider - CDCE706PWG4 - Texas Instruments
Specs
Package Type TSSOP
Supply Voltage 3.3 volts
Frequency 300 MHz
View Details
5 suppliers
CDC208 5V Dual 1-to-4 clock driver - CDC208DW - Texas Instruments
Specs
Device Type CMOS; Clock Driver
Bus Interface CMOS
Package Type SO,SOIC
View Details
5 suppliers
CDC516 3.3V Phase Lock Loop Clock Driver with 3-State Outputs - CDC516DGGG4 - Texas Instruments
Specs
Device Type Clock Driver
Package Type TSSOP
Supply Voltage 3.3 volts
View Details
5 suppliers