Silicon Labs Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers SI5335B-B06032-GM

Description
IC 4OUT ANY FREQ <200MHZ 24QFN
Description
IC 4OUT ANY FREQ <200MHZ 24QFN
Datasheet
Datasheet Summary
Powered by GS/AI

The SI5335B-B06032-GM is a versatile clock generator and buffer capable of synthesizing four independent frequencies up to 350 MHz using MultiSynth technology. It features low phase jitter of 0.7 ps RMS and supports various output formats, including LVPECL, LVDS, CML, HCSL, and CMOS, with configurable output drivers for differential and single-ended outputs. The device can be configured for different input references, including external crystals and CMOS inputs, and offers a wide temperature range of -40 to +85 °C. This clock generator allows for three independent, user-assignable configurations and includes up to five pin-selectable functions to simplify system design. It operates with low power consumption, drawing 45 mA in PLL mode and 12 mA in buffer mode. The device is compliant with PCIe Gen 1/2/3/4 standards and features selectable loop bandwidth settings for jitter attenuation. The small 4x4 mm, 24-QFN package makes it suitable for space-constrained applications. The ClockBuilder Pro web utility facilitates easy customization and configuration of the device.

Datasheet Summary
Powered by GS/AI

The SI5335B-B06032-GM is a versatile clock generator and buffer capable of synthesizing four independent frequencies up to 350 MHz using MultiSynth technology. It features low phase jitter of 0.7 ps RMS and supports various output formats, including LVPECL, LVDS, CML, HCSL, and CMOS, with configurable output drivers for differential and single-ended outputs. The device can be configured for different input references, including external crystals and CMOS inputs, and offers a wide temperature range of -40 to +85 °C. This clock generator allows for three independent, user-assignable configurations and includes up to five pin-selectable functions to simplify system design. It operates with low power consumption, drawing 45 mA in PLL mode and 12 mA in buffer mode. The device is compliant with PCIe Gen 1/2/3/4 standards and features selectable loop bandwidth settings for jitter attenuation. The small 4x4 mm, 24-QFN package makes it suitable for space-constrained applications. The ClockBuilder Pro web utility facilitates easy customization and configuration of the device.

Suppliers

Company
Product
Description
Supplier Links
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - SI5335B-B06032-GM - Lingto Electronic Limited
Shenzhen, China
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
SI5335B-B06032-GM
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers SI5335B-B06032-GM
IC 4OUT ANY FREQ <200MHZ 24QFN

IC 4OUT ANY FREQ <200MHZ 24QFN

Supplier's Site Datasheet

Technical Specifications

  Lingto Electronic Limited
Product Category IC Clocks
Product Number SI5335B-B06032-GM
Product Name Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Device Type Clock Generator
Unlock Full Specs
to access all available technical data

Similar Products

Real Time Clocks - 50-ECS-RTC-3225-5699HS-TRDKR-ND - DigiKey
Specs
Device Type Real Time Clock
Package Type Surface Mount; 10-SMD, No Lead
Supply Voltage 1.6 to 5 volts
View Details
6 suppliers
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - CY28419OCT - Lingto Electronic Limited
Specs
Device Type Clock Generator
Package Type Surface Mount; Surface Mount
Frequency 400 MHz
View Details
CDC2586 3.3V PLL CLock Driver with 1/2x, 1x and 2x Frequency Options - CDC2586PAHR - Texas Instruments
Specs
Device Type Clock Driver
Package Type TQFP
Supply Voltage 3.3 volts
View Details
7 suppliers
Real Time Clocks - 2195-RV-8803-C7-32.768KHZ-3PPM-TA-QACT-ND - DigiKey
Specs
Device Type Real Time Clock
Package Type Surface Mount; 8-WCDFN
Supply Voltage 1.5 to 5.5 volts
View Details
7 suppliers