Silicon Labs Clock/Timing - Clock/Timing - Clock Buffers, Drivers - SI5330B-A00204-GM SI5330B-A00204-GM

Description
Manufacturer: Silicon Labs Win Source Part Number: 1249288-SI5330B-A002 04-GM Packaging: Tray Type: Fanout Buffer (Distribution), Translator Operating Temperature Range: -40°C ~ 85°C Package: 24-VFQFN Exposed Pad Frequency - Max: 710MHz Number of Circuits: 1 Mounting: SMD Operating Supply Voltage: 1.71 V ~ 3.63 V Input: CML, HCSL, LVDS, LVPECL Output: LVDS Part Status: Obsolete(EOL) Family Name: Si5330 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.silabs.com Manufacturer Package: 24-QFN (4x4) Alternative Parts (Cross-Reference): CY2DL814ZC; CY2DL814ZXC; CY2DL814ZCT; Introduction Date: November 20, 1997 Estimated EOL Date: Obsolete Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Silicon Labs Win Source Part Number: 1249288-SI5330B-A002 04-GM Packaging: Tray Type: Fanout Buffer (Distribution), Translator Operating Temperature Range: -40°C ~ 85°C Package: 24-VFQFN Exposed Pad Frequency - Max: 710MHz Number of Circuits: 1 Mounting: SMD Operating Supply Voltage: 1.71 V ~ 3.63 V Input: CML, HCSL, LVDS, LVPECL Output: LVDS Part Status: Obsolete(EOL) Family Name: Si5330 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.silabs.com Manufacturer Package: 24-QFN (4x4) Alternative Parts (Cross-Reference): CY2DL814ZC; CY2DL814ZXC; CY2DL814ZCT; Introduction Date: November 20, 1997 Estimated EOL Date: Obsolete Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Clock Buffers, Drivers - SI5330B-A00204-GM
1249288-SI5330B-A00204-GM
Clock/Timing - Clock/Timing - Clock Buffers, Drivers - SI5330B-A00204-GM 1249288-SI5330B-A00204-GM
Manufacturer: Silicon Labs Win Source Part Number: 1249288-SI5330B-A002 04-GM Packaging: Tray Type: Fanout Buffer (Distribution), Translator Operating Temperature Range: -40°C ~ 85°C Package: 24-VFQFN Exposed Pad Frequency - Max: 710MHz Number of Circuits: 1 Mounting: SMD Operating Supply Voltage: 1.71 V ~ 3.63 V Input: CML, HCSL, LVDS, LVPECL Output: LVDS Part Status: Obsolete(EOL) Family Name: Si5330 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.silabs.com Manufacturer Package: 24-QFN (4x4) Alternative Parts (Cross-Reference): CY2DL814ZC; CY2DL814ZXC; CY2DL814ZCT; Introduction Date: November 20, 1997 Estimated EOL Date: Obsolete Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited

Manufacturer: Silicon Labs
Win Source Part Number: 1249288-SI5330B-A00204-GM
Packaging: Tray
Type: Fanout Buffer (Distribution), Translator
Operating Temperature Range: -40°C ~ 85°C
Package: 24-VFQFN Exposed Pad
Frequency - Max: 710MHz
Number of Circuits: 1
Mounting: SMD
Operating Supply Voltage: 1.71 V ~ 3.63 V
Input: CML, HCSL, LVDS, LVPECL
Output: LVDS
Part Status: Obsolete(EOL)
Family Name: Si5330
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.silabs.com
Manufacturer Package: 24-QFN (4x4)
Alternative Parts (Cross-Reference): CY2DL814ZC; CY2DL814ZXC; CY2DL814ZCT;
Introduction Date: November 20, 1997
Estimated EOL Date: Obsolete
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Clocks
Product Number 1249288-SI5330B-A00204-GM
Product Name Clock/Timing - Clock/Timing - Clock Buffers, Drivers - SI5330B-A00204-GM
Device Type Clock Driver
Bus Interface LVDS; LVDS
Package Type Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Real Time Clocks - 50-ECS-RTC-3225-5609-TRCT-ND - DigiKey
Specs
Device Type Real Time Clock
Package Type Surface Mount; 10-SMD, No Lead
Supply Voltage 1.6 to 5 volts
View Details
4 suppliers
Real Time Clocks - 2195-RV-1805-C3-32.768KHZ-2PPM-TA-QATR-ND - DigiKey
Specs
Device Type Real Time Clock
Package Type Surface Mount; 10-VCDFN
Supply Voltage 1.5 to 3.6 volts
View Details
3 suppliers
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - ADF4111BRU-REEL7 - Lingto Electronic Limited
Specs
Device Type Clock Generator
Package Type Surface Mount; Surface Mount
Frequency 1200 MHz
View Details
Clock Synthesizers - 8099705 - RS Components, Ltd.
Specs
Device Type Real Time Clock; Clock Driver
Bus Interface CMOS; CMOS
Package Type Lfcsp wd
View Details