Micro Crystal AG Real Time Clock, 24Hr I2C, Son-10; Date Format Micro Crystal RV-3029-C2 OPTION B

Description
REAL TIME CLOCK, 24HR I2C, SON-10; Date Format:YYYY:MM:DD:Hr :Min:Secs; Clock Format:HH:MM:SS; Clock IC Type:RTC; Supply Voltage Min:1.3V; Supply Voltage Max:5.5V; Clock IC Case Style:SON; No. of Pins:10Pins; IC Interface Type:I2C RoHS Compliant: Yes
Datasheet
Description
REAL TIME CLOCK, 24HR I2C, SON-10; Date Format:YYYY:MM:DD:Hr :Min:Secs; Clock Format:HH:MM:SS; Clock IC Type:RTC; Supply Voltage Min:1.3V; Supply Voltage Max:5.5V; Clock IC Case Style:SON; No. of Pins:10Pins; IC Interface Type:I2C RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Real Time Clock, 24Hr I2C, Son-10; Date Format Micro Crystal - 19P2786 - Newark, An Avnet Company
Chicago, IL, United States
Real Time Clock, 24Hr I2C, Son-10; Date Format Micro Crystal
19P2786
Real Time Clock, 24Hr I2C, Son-10; Date Format Micro Crystal 19P2786
REAL TIME CLOCK, 24HR I2C, SON-10; Date Format:YYYY:MM:DD:Hr :Min:Secs; Clock Format:HH:MM:SS; Clock IC Type:RTC; Supply Voltage Min:1.3V; Supply Voltage Max:5.5V; Clock IC Case Style:SON; No. of Pins:10Pins; IC Interface Type:I2C RoHS Compliant: Yes

REAL TIME CLOCK, 24HR I2C, SON-10; Date Format:YYYY:MM:DD:Hr:Min:Secs; Clock Format:HH:MM:SS; Clock IC Type:RTC; Supply Voltage Min:1.3V; Supply Voltage Max:5.5V; Clock IC Case Style:SON; No. of Pins:10Pins; IC Interface Type:I2C RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category IC Clocks
Product Number 19P2786
Product Name Real Time Clock, 24Hr I2C, Son-10; Date Format Micro Crystal
Device Type RTC; Real Time Clock
Unlock Full Specs
to access all available technical data

Similar Products

Real Time Clocks - ECS-RTC-SOP8-5101A - ECS Inc. International
Specs
Device Type Real Time Clock
Supply Voltage 1.2 to 5.6 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
CDC208 5V Dual 1-to-4 clock driver - CDC208NS - Texas Instruments
Specs
Device Type CMOS; Clock Driver
Bus Interface CMOS
Package Type SO,SOIC
View Details
3 suppliers
SPI Real-Time Clock Module - RV-3149-C3 - Micro Crystal AG
Specs
Device Type Real Time Clock
Bus Interface CMOS; SPI
Package Type Surface Mount
View Details
Si5118A-AM2 Automotive Clock Generator with 8 Outputs - Si5118A-AM2 - Skyworks Solutions, Inc.
Specs
Device Type Clock Generator
Bus Interface CMOS; LVPECL; LVDS; HCSL; LVCMOS; LVDS; LVPECL
Package Type Surface Mount; QFN; QFN40
View Details