Silicon Labs Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - SI5322-C-GMR SI5322-C-GMR

Description
Manufacturer: Silicon Labs Win Source Part Number: 794291-SI5322-C-GMR Series: DSPLL Packaging: Reel package Type: Clock Multiplier Operating Temperature Range: -40°C ~ 85°C Package: 36-VFQFN Exposed Pad Frequency - Max: 1.05GHz Number of Circuits: 1 Mounting: SMD Operating Supply Voltage: 1.71 V ~ 3.63 V Input: LVCMOS Output: CML, LVCMOS, LVDS, LVPECL PLL: Yes Divider/Multiplier: No/Yes Family Name: SI5322 Categories: Integrated Circuits (ICs) Manufacturer Package: 36-QFN (6x6) Alternative Parts (Cross-Reference): SI5322-C-GM; Introduction Date: November 25, 2003 ECCN: EAR99 Country of Origin: Taiwan Estimated EOL Date: 2026 Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Silicon Labs Win Source Part Number: 794291-SI5322-C-GMR Series: DSPLL Packaging: Reel package Type: Clock Multiplier Operating Temperature Range: -40°C ~ 85°C Package: 36-VFQFN Exposed Pad Frequency - Max: 1.05GHz Number of Circuits: 1 Mounting: SMD Operating Supply Voltage: 1.71 V ~ 3.63 V Input: LVCMOS Output: CML, LVCMOS, LVDS, LVPECL PLL: Yes Divider/Multiplier: No/Yes Family Name: SI5322 Categories: Integrated Circuits (ICs) Manufacturer Package: 36-QFN (6x6) Alternative Parts (Cross-Reference): SI5322-C-GM; Introduction Date: November 25, 2003 ECCN: EAR99 Country of Origin: Taiwan Estimated EOL Date: 2026 Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - SI5322-C-GMR
794291-SI5322-C-GMR
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - SI5322-C-GMR 794291-SI5322-C-GMR
Manufacturer: Silicon Labs Win Source Part Number: 794291-SI5322-C-GMR Series: DSPLL Packaging: Reel package Type: Clock Multiplier Operating Temperature Range: -40°C ~ 85°C Package: 36-VFQFN Exposed Pad Frequency - Max: 1.05GHz Number of Circuits: 1 Mounting: SMD Operating Supply Voltage: 1.71 V ~ 3.63 V Input: LVCMOS Output: CML, LVCMOS, LVDS, LVPECL PLL: Yes Divider/Multiplier: No/Yes Family Name: SI5322 Categories: Integrated Circuits (ICs) Manufacturer Package: 36-QFN (6x6) Alternative Parts (Cross-Reference): SI5322-C-GM; Introduction Date: November 25, 2003 ECCN: EAR99 Country of Origin: Taiwan Estimated EOL Date: 2026 Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited

Manufacturer: Silicon Labs
Win Source Part Number: 794291-SI5322-C-GMR
Series: DSPLL
Packaging: Reel package
Type: Clock Multiplier
Operating Temperature Range: -40°C ~ 85°C
Package: 36-VFQFN Exposed Pad
Frequency - Max: 1.05GHz
Number of Circuits: 1
Mounting: SMD
Operating Supply Voltage: 1.71 V ~ 3.63 V
Input: LVCMOS
Output: CML, LVCMOS, LVDS, LVPECL
PLL: Yes
Divider/Multiplier: No/Yes
Family Name: SI5322
Categories: Integrated Circuits (ICs)
Manufacturer Package: 36-QFN (6x6)
Alternative Parts (Cross-Reference): SI5322-C-GM;
Introduction Date: November 25, 2003
ECCN: EAR99
Country of Origin: Taiwan
Estimated EOL Date: 2026
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Clocks
Product Number 794291-SI5322-C-GMR
Product Name Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - SI5322-C-GMR
Device Type Clock Generator
Bus Interface CMOS; ECL; PECL; LVPECL; LVDS; CML, LVCMOS, LVDS, LVPECL
Package Type Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Rtc, Spi, Rv-3049, 6Ppm, 10Son; Date Format Micro Crystal - 09X0513 - Newark, An Avnet Company
Specs
Device Type RTC; Real Time Clock
Package Type SON
Supply Voltage 1.3 to 5.5 volts
View Details
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - ADF4211BCP - Lingto Electronic Limited
Specs
Device Type Clock Generator
Package Type Surface Mount; Surface Mount
Frequency 3000 MHz
View Details
Real Time Clocks - 50-ECS-RTC-3225-5699HS-TRDKR-ND - DigiKey
Specs
Device Type Real Time Clock
Package Type Surface Mount; 10-SMD, No Lead
Supply Voltage 1.6 to 5 volts
View Details
6 suppliers
CDCM61002 1:2 Ultra Low Jitter Crystal-In Clock Generator - CDCM61002RHBR - Texas Instruments
Specs
Device Type Clock Generator
Bus Interface LVDS; LVPECL, LVDS, LVCMOS
Package Type VQFN
View Details
9 suppliers