Texas Instruments CDCM61002 1:2 Ultra Low Jitter Crystal-In Clock Generator CDCM61002RHBR

Description
1:2 Ultra Low Jitter Crystal-In Clock Generator 32-VQFN
Request a Quote
Description
1:2 Ultra Low Jitter Crystal-In Clock Generator 32-VQFN
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The CDCM61002RHBR is a two-output, integrated VCO, low-jitter clock generator designed for high-performance data communication applications. It accepts a crystal or LVCMOS reference input in the range of 21.875 MHz to 28.47 MHz and generates two programmable outputs selectable as LVPECL, LVDS, or LVCMOS, with output frequencies from 43.75 MHz to 683.264 MHz. The device features an on-chip VCO operating from 1.75 GHz to 2.05 GHz and an internal PLL with a 400 kHz bandwidth. Output random jitter is typically 0.509 ps RMS (10 kHz to 20 MHz) for a 625 MHz LVPECL output. It operates from a 3.3 V supply and is characterized for industrial temperature range from -40°C to +85°C. The part is housed in a 32-pin QFN package measuring 5 mm × 5 mm. ESD protection exceeds 2 kV HBM. The device supports clock frequencies used in SONET, Ethernet, Fibre Channel, and HD video applications.

Datasheet Summary
Powered by GS/AI

The CDCM61002RHBR is a two-output, integrated VCO, low-jitter clock generator designed for high-performance data communication applications. It accepts a crystal or LVCMOS reference input in the range of 21.875 MHz to 28.47 MHz and generates two programmable outputs selectable as LVPECL, LVDS, or LVCMOS, with output frequencies from 43.75 MHz to 683.264 MHz. The device features an on-chip VCO operating from 1.75 GHz to 2.05 GHz and an internal PLL with a 400 kHz bandwidth. Output random jitter is typically 0.509 ps RMS (10 kHz to 20 MHz) for a 625 MHz LVPECL output. It operates from a 3.3 V supply and is characterized for industrial temperature range from -40°C to +85°C. The part is housed in a 32-pin QFN package measuring 5 mm × 5 mm. ESD protection exceeds 2 kV HBM. The device supports clock frequencies used in SONET, Ethernet, Fibre Channel, and HD video applications.

Suppliers

Company
Product
Description
Supplier Links
CDCM61002 1:2 Ultra Low Jitter Crystal-In Clock Generator - CDCM61002RHBR - Texas Instruments
Dallas, TX, United States
CDCM61002 1:2 Ultra Low Jitter Crystal-In Clock Generator
CDCM61002RHBR
CDCM61002 1:2 Ultra Low Jitter Crystal-In Clock Generator CDCM61002RHBR
1:2 Ultra Low Jitter Crystal-In Clock Generator 32-VQFN

1:2 Ultra Low Jitter Crystal-In Clock Generator 32-VQFN

Buy Now Datasheet
Clock Generators, PLLs, Frequency Synthesizers - 296-31623-6-ND - DigiKey
Thief River Falls, MN, United States
Clock Generators, PLLs, Frequency Synthesizers
296-31623-6-ND
Clock Generators, PLLs, Frequency Synthesizers 296-31623-6-ND
Clock Generator IC 683.28MHz 1 32-VFQFN Exposed Pad

Clock Generator IC 683.28MHz 1 32-VFQFN Exposed Pad

Buy Now Datasheet
Clock Generators, PLLs, Frequency Synthesizers - 296-31623-1-ND - DigiKey
Thief River Falls, MN, United States
Clock Generators, PLLs, Frequency Synthesizers
296-31623-1-ND
Clock Generators, PLLs, Frequency Synthesizers 296-31623-1-ND
Clock Generator IC 683.28MHz 1 32-VFQFN Exposed Pad

Clock Generator IC 683.28MHz 1 32-VFQFN Exposed Pad

Buy Now Datasheet
Clock Generators, PLLs, Frequency Synthesizers - 296-31623-2-ND - DigiKey
Thief River Falls, MN, United States
Clock Generators, PLLs, Frequency Synthesizers
296-31623-2-ND
Clock Generators, PLLs, Frequency Synthesizers 296-31623-2-ND
Clock Generator IC 683.28MHz 1 32-VFQFN Exposed Pad

Clock Generator IC 683.28MHz 1 32-VFQFN Exposed Pad

Buy Now Datasheet
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - CDCM61002RHBR - 013013-CDCM61002RHBR - Win Source Electronics
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - CDCM61002RHBR
013013-CDCM61002RHBR
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - CDCM61002RHBR 013013-CDCM61002RHBR
Manufacturer: Texas Instruments Win Source Part Number: 013013-CDCM61002RHBR Packaging: Reel - TR Type: Clock Generator Number of Circuits: 1 Mounting: SMD (SMT) Input: LVCMOS, Crystal Output: LVCMOS, LVDS, LVPECL PLL: Yes with Bypass Family Name: CDCM61002 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 32-VQFN (5x5) Supply Voltage - Operating: 3 V to 3.6 V Maximum Input Frequency: 683.28MHz Alternative Parts (Cross-Reference): CDCM61002RHBT; Introduction Date: August 01, 2008 Country of Origin: Philippines Estimated EOL Date: 2028 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 013013-CDCM61002RHBR
Packaging: Reel - TR
Type: Clock Generator
Number of Circuits: 1
Mounting: SMD (SMT)
Input: LVCMOS, Crystal
Output: LVCMOS, LVDS, LVPECL
PLL: Yes with Bypass
Family Name: CDCM61002
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 32-VQFN (5x5)
Supply Voltage - Operating: 3 V to 3.6 V
Maximum Input Frequency: 683.28MHz
Alternative Parts (Cross-Reference): CDCM61002RHBT;
Introduction Date: August 01, 2008
Country of Origin: Philippines
Estimated EOL Date: 2028
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
SMD 683MHz VQFN Clock and Timing IC
728-CDCM61002RHBR
SMD 683MHz VQFN Clock and Timing IC 728-CDCM61002RHBR
Clock Generator, 683MHz Out, 2 Outputs, VQFN EP, Surface Mount Product overview: CDCM61002RHBR from Texas Instruments is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 683MHz, VQFN. Search-friendly keywords include clock generator, oscillator, timing, synchronization, SMD, 683MHz, VQFN, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-CDCM61002RHBR can be used for catalog matching and distributor lookup.

Clock Generator, 683MHz Out, 2 Outputs, VQFN EP, Surface Mount Product overview: CDCM61002RHBR from Texas Instruments is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 683MHz, VQFN. Search-friendly keywords include clock generator, oscillator, timing, synchronization, SMD, 683MHz, VQFN, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-CDCM61002RHBR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Clock Generators, PLLs, Frequency Synthesizers - CDCM61002RHBR - ODG (Origin Data Global)
Shenzhen, China
Clock Generators, PLLs, Frequency Synthesizers
CDCM61002RHBR
Clock Generators, PLLs, Frequency Synthesizers CDCM61002RHBR
IC CLK GEN 1:2 LOW JITTER 32QFN

IC CLK GEN 1:2 LOW JITTER 32QFN

Supplier's Site Datasheet
Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers - CDCM61002RHBR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers
CDCM61002RHBR
Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers CDCM61002RHBR
IC CLOCK GENERATOR 32VQFN

IC CLOCK GENERATOR 32VQFN

Supplier's Site
1 Texas Instruments - 26AJ5382 - Newark, An Avnet Company
Chicago, IL, United States
1 Texas Instruments
26AJ5382
1 Texas Instruments 26AJ5382
1:2ULTRA LOW JITTER CRYSTAL-IN; Clock IC Type:Clock Generator; Frequency:683.28MHz; No. of Outputs:2Outputs; Supply Voltage Min:3V; Supply Voltage Max:3.6V; Clock IC Case Style:VQFN; No. of Pins:32Pins; Operating Temperature RoHS Compliant: Yes

1:2ULTRA LOW JITTER CRYSTAL-IN; Clock IC Type:Clock Generator; Frequency:683.28MHz; No. of Outputs:2Outputs; Supply Voltage Min:3V; Supply Voltage Max:3.6V; Clock IC Case Style:VQFN; No. of Pins:32Pins; Operating Temperature RoHS Compliant: Yes

Supplier's Site
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - CDCM61002RHBR - Lingto Electronic Limited
Shenzhen, China
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
CDCM61002RHBR
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers CDCM61002RHBR
IC CLK GEN 1:2 LOW JITTER 32QFN

IC CLK GEN 1:2 LOW JITTER 32QFN

Supplier's Site Datasheet
Clock Generators, PLLs, Frequency Synthesizers - CDCM61002RHBR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Clock Generators, PLLs, Frequency Synthesizers
CDCM61002RHBR
Clock Generators, PLLs, Frequency Synthesizers CDCM61002RHBR
Clock Generator IC 683.28MHz 1 32-VFQFN Exposed Pad

Clock Generator IC 683.28MHz 1 32-VFQFN Exposed Pad

Buy Now

Technical Specifications

  Texas Instruments DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category IC Clocks IC Clocks IC Clocks IC Timers IC Clocks IC Clocks IC Clocks IC Clocks IC Clocks
Product Number CDCM61002RHBR 296-31623-6-ND 013013-CDCM61002RHBR 728-CDCM61002RHBR CDCM61002RHBR CDCM61002RHBR 26AJ5382 CDCM61002RHBR CDCM61002RHBR
Product Name CDCM61002 1:2 Ultra Low Jitter Crystal-In Clock Generator Clock Generators, PLLs, Frequency Synthesizers Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - CDCM61002RHBR SMD 683MHz VQFN Clock and Timing IC Clock Generators, PLLs, Frequency Synthesizers Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers 1 Texas Instruments Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers Clock Generators, PLLs, Frequency Synthesizers
Device Type Clock Generator Clock Generator Clock Generator Clock Generator; Clock Generator Clock Generator; Clock Generator Clock Generator; Clock Generator Clock Generator Clock Generator
Bus Interface LVDS; LVPECL, LVDS, LVCMOS LVPECL; LVDS; LVCMOS CMOS; ECL; PECL; LVPECL; LVDS; LVCMOS, LVDS, LVPECL LVCMOS, LVDS, LVPECL CMOS; ECL; PECL; LVPECL; LVDS; LVCMOS, LVDS, LVPECL CMOS; ECL; PECL; LVPECL; LVDS; LVCMOS, LVDS, LVPECL
Package Type VQFN Surface Mount; 32-VFQFN Exposed Pad Surface Mount; 32-VQFN (5x5) Tape and Reel Surface Mount; Surface Mount VQFN Surface Mount; Surface Mount Surface Mount; 32-VFQFN Exposed Pad
Frequency 683 MHz 683 MHz 683 MHz 683 MHz 683 MHz 683 MHz 683 MHz 683 MHz 683 MHz
Unlock Full Specs
to access all available technical data

Similar Products

CDC329A 1-To-6 Clock Driver With Selectable Polarity - CDC329ADR - Texas Instruments
Specs
Device Type CMOS; Clock Driver
Bus Interface CMOS
Package Type SOIC
View Details
4 suppliers
 - 100315W-QMLV - Rochester Electronics
Specs
Device Type Real Time Clock; Clock Driver
Bus Interface ECL
View Details
2 suppliers
Real Time Clocks - BQ3285LDSSG4 - Quarktwin Technology Ltd.
Specs
Device Type Real Time Clock
Package Type Surface Mount; SSOP; 24-SSOP (0.154\", 3.90mm Width)
Supply Voltage 2.7 to 5.5 volts
View Details
3 suppliers