Silicon Labs Clk Multiplier, 346Mhz, -40 To 85Deg C; Clock Ic Type Silicon Labs SI5319C-C-GM

Description
CLK MULTIPLIER, 346MHZ, -40 TO 85DEG C; Clock IC Type:Clock Multiplier, Jitter Attenuator; Frequency:346MHz; No. of Outputs:1Outputs; Supply Voltage Min:1.71V; Supply Voltage Max:1.89V; Clock IC Case Style:QFN; No. of Pins:36Pins; RoHS Compliant: Yes
Datasheet
Description
CLK MULTIPLIER, 346MHZ, -40 TO 85DEG C; Clock IC Type:Clock Multiplier, Jitter Attenuator; Frequency:346MHz; No. of Outputs:1Outputs; Supply Voltage Min:1.71V; Supply Voltage Max:1.89V; Clock IC Case Style:QFN; No. of Pins:36Pins; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Clk Multiplier, 346Mhz, -40 To 85Deg C; Clock Ic Type Silicon Labs - 75AC1987 - Newark, An Avnet Company
Chicago, IL, United States
Clk Multiplier, 346Mhz, -40 To 85Deg C; Clock Ic Type Silicon Labs
75AC1987
Clk Multiplier, 346Mhz, -40 To 85Deg C; Clock Ic Type Silicon Labs 75AC1987
CLK MULTIPLIER, 346MHZ, -40 TO 85DEG C; Clock IC Type:Clock Multiplier, Jitter Attenuator; Frequency:346MHz; No. of Outputs:1Outputs; Supply Voltage Min:1.71V; Supply Voltage Max:1.89V; Clock IC Case Style:QFN; No. of Pins:36Pins; RoHS Compliant: Yes

CLK MULTIPLIER, 346MHZ, -40 TO 85DEG C; Clock IC Type:Clock Multiplier, Jitter Attenuator; Frequency:346MHz; No. of Outputs:1Outputs; Supply Voltage Min:1.71V; Supply Voltage Max:1.89V; Clock IC Case Style:QFN; No. of Pins:36Pins; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category IC Clocks
Product Number 75AC1987
Product Name Clk Multiplier, 346Mhz, -40 To 85Deg C; Clock Ic Type Silicon Labs
Device Type Clock Multiplier, Jitter Attenuator; Real Time Clock; Clock Generator
Unlock Full Specs
to access all available technical data

Similar Products

Real Time Clocks - ECS-RTC-3225-5699C3 - ECS Inc. International
Specs
Device Type Real Time Clock
Supply Voltage 2.5 to 5 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Clock Generators, PLLs, Frequency Synthesizers - CY2077FSXCT-ND - DigiKey
Specs
Device Type Clock Generator
Bus Interface CMOS; TTL
Package Type Surface Mount; SOIC; "8-SOIC (0.154"", 3.90mm Width)"
View Details
4 suppliers
Clock/Timing - Application Specific - AD800-52BRZ - Lingto Electronic Limited
Specs
Device Type Clock Generator
Package Type Surface Mount; Surface Mount
Frequency 51.84 MHz
View Details
Real Time Clocks - 1905189 - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Type Real Time Clock; Clock Driver
Package Type DIP; Edip
Operating Temperature 0.0 C (32 F)
View Details