Rochester Electronics Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - AD9518-3BCPZ AD9518-3BCPZ

Description
Manufacturer: Analog Devices Inc. Win Source Part Number: 910037-AD9518-3BCPZ Features: Clock Generator, Fanout Distribution IC 2.25GHz 48-VFQFN Exposed Pad, CSP Package: Tray Package: 48-VFQFN Exposed Pad, CSP Mounting: Surface Mount Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 48-LFCSP-VQ (7x7) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Balance Quantity per package: 24 HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: Analog Devices Inc. Win Source Part Number: 910037-AD9518-3BCPZ Features: Clock Generator, Fanout Distribution IC 2.25GHz 48-VFQFN Exposed Pad, CSP Package: Tray Package: 48-VFQFN Exposed Pad, CSP Mounting: Surface Mount Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 48-LFCSP-VQ (7x7) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Balance Quantity per package: 24 HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - AD9518-3BCPZ
910037-AD9518-3BCPZ
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - AD9518-3BCPZ 910037-AD9518-3BCPZ
Manufacturer: Analog Devices Inc. Win Source Part Number: 910037-AD9518-3BCPZ Features: Clock Generator, Fanout Distribution IC 2.25GHz 48-VFQFN Exposed Pad, CSP Package: Tray Package: 48-VFQFN Exposed Pad, CSP Mounting: Surface Mount Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 48-LFCSP-VQ (7x7) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Balance Quantity per package: 24 HTSUS: 8542.39.0001

Manufacturer: Analog Devices Inc.
Win Source Part Number: 910037-AD9518-3BCPZ
Features: Clock Generator, Fanout Distribution IC 2.25GHz 48-VFQFN Exposed Pad, CSP
Package: Tray
Package: 48-VFQFN Exposed Pad, CSP
Mounting: Surface Mount
Part Status: Obsolete
Categories: Integrated Circuits (ICs)
Case / Package: 48-LFCSP-VQ (7x7)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Balance
Quantity per package: 24
HTSUS: 8542.39.0001

Buy Now Datasheet
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - AD9518-3BCPZ - Lingto Electronic Limited
Shenzhen, China
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
AD9518-3BCPZ
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers AD9518-3BCPZ
IC CLOCK GEN 6CH 2GHZ 48LFCSP

IC CLOCK GEN 6CH 2GHZ 48LFCSP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category IC Clocks IC Clocks
Product Number 910037-AD9518-3BCPZ AD9518-3BCPZ
Product Name Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - AD9518-3BCPZ Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Device Type Clock Generator Clock Generator
Unlock Full Specs
to access all available technical data

Similar Products

Clock Generators, PLLs, Frequency Synthesizers - 863-SI51218-A1AAGMR-ND - DigiKey
Specs
Device Type Clock Generator
Bus Interface LVCMOS
Package Type Surface Mount; 8-WFDFN Exposed Pad
View Details
3 suppliers
Real Time Clocks - 1904730 - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Type Real Time Clock; Clock Driver
Package Type DIP; Pdip
Features / Standards RoHS
View Details
Real Time Clocks - 2195-RV-8263-C7-32.768KHZ-20PPM-TA-QATR-ND - DigiKey
Specs
Device Type Real Time Clock
Package Type Surface Mount; 8-WCDFN
Supply Voltage 0.9000 to 5.5 volts
View Details
4 suppliers
Clock Generators, PLLs, Frequency Synthesizers - CY23S08SXI-4-ND - DigiKey
Specs
Device Type Fanout Buffer (Distribution), Zero Delay Buffer; Clock Generator
Bus Interface LVCMOS
Package Type Surface Mount; SOIC; "16-SOIC (0.154"", 3.90mm Width)"
View Details
2 suppliers