Silicon Labs Clock/Timing - Clock/Timing - Application Specific - SI5319B-C-GM SI5319B-C-GM

Description
Manufacturer: Silicon Labs Win Source Part Number: 794288-SI5319B-C-GM Series: DSPLL Packaging: Tray Operating Temperature Range: -40°C ~ 85°C Package: 36-VFQFN Exposed Pad Frequency - Max: 808MHz Number of Circuits: 1 Mounting: SMD Operating Supply Voltage: 1.71 V ~ 3.63 V Input: Clock, Crystal Output: CML, CMOS, LVDS, LVPECL PLL: Yes Main Purpose: Ethernet, SONET/SDH Family Name: SI5319 Categories: Integrated Circuits (ICs) Manufacturer Package: 36-QFN (6x6) Alternative Parts (Cross-Reference): SI5319B-C-GMR; Introduction Date: November 25, 2003 ECCN: EAR99 Country of Origin: Taiwan Estimated EOL Date: 2026 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Silicon Labs Win Source Part Number: 794288-SI5319B-C-GM Series: DSPLL Packaging: Tray Operating Temperature Range: -40°C ~ 85°C Package: 36-VFQFN Exposed Pad Frequency - Max: 808MHz Number of Circuits: 1 Mounting: SMD Operating Supply Voltage: 1.71 V ~ 3.63 V Input: Clock, Crystal Output: CML, CMOS, LVDS, LVPECL PLL: Yes Main Purpose: Ethernet, SONET/SDH Family Name: SI5319 Categories: Integrated Circuits (ICs) Manufacturer Package: 36-QFN (6x6) Alternative Parts (Cross-Reference): SI5319B-C-GMR; Introduction Date: November 25, 2003 ECCN: EAR99 Country of Origin: Taiwan Estimated EOL Date: 2026 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Clock/Timing - Clock/Timing - Application Specific - SI5319B-C-GM - 794288-SI5319B-C-GM - Win Source Electronics
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Application Specific - SI5319B-C-GM
794288-SI5319B-C-GM
Clock/Timing - Clock/Timing - Application Specific - SI5319B-C-GM 794288-SI5319B-C-GM
Manufacturer: Silicon Labs Win Source Part Number: 794288-SI5319B-C-GM Series: DSPLL Packaging: Tray Operating Temperature Range: -40°C ~ 85°C Package: 36-VFQFN Exposed Pad Frequency - Max: 808MHz Number of Circuits: 1 Mounting: SMD Operating Supply Voltage: 1.71 V ~ 3.63 V Input: Clock, Crystal Output: CML, CMOS, LVDS, LVPECL PLL: Yes Main Purpose: Ethernet, SONET/SDH Family Name: SI5319 Categories: Integrated Circuits (ICs) Manufacturer Package: 36-QFN (6x6) Alternative Parts (Cross-Reference): SI5319B-C-GMR; Introduction Date: November 25, 2003 ECCN: EAR99 Country of Origin: Taiwan Estimated EOL Date: 2026 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Limited

Manufacturer: Silicon Labs
Win Source Part Number: 794288-SI5319B-C-GM
Series: DSPLL
Packaging: Tray
Operating Temperature Range: -40°C ~ 85°C
Package: 36-VFQFN Exposed Pad
Frequency - Max: 808MHz
Number of Circuits: 1
Mounting: SMD
Operating Supply Voltage: 1.71 V ~ 3.63 V
Input: Clock, Crystal
Output: CML, CMOS, LVDS, LVPECL
PLL: Yes
Main Purpose: Ethernet, SONET/SDH
Family Name: SI5319
Categories: Integrated Circuits (ICs)
Manufacturer Package: 36-QFN (6x6)
Alternative Parts (Cross-Reference): SI5319B-C-GMR;
Introduction Date: November 25, 2003
ECCN: EAR99
Country of Origin: Taiwan
Estimated EOL Date: 2026
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Clk Multiplier, 808Mhz, -40 To 85Deg C; Clock Ic Type Silicon Labs - 75AC1986 - Newark, An Avnet Company
Chicago, IL, United States
Clk Multiplier, 808Mhz, -40 To 85Deg C; Clock Ic Type Silicon Labs
75AC1986
Clk Multiplier, 808Mhz, -40 To 85Deg C; Clock Ic Type Silicon Labs 75AC1986
CLK MULTIPLIER, 808MHZ, -40 TO 85DEG C; Clock IC Type:Clock Multiplier, Jitter Attenuator; Frequency:808MHz; No. of Outputs:1Outputs; Supply Voltage Min:1.71V; Supply Voltage Max:1.89V; Clock IC Case Style:QFN; No. of Pins:36Pins; RoHS Compliant: Yes

CLK MULTIPLIER, 808MHZ, -40 TO 85DEG C; Clock IC Type:Clock Multiplier, Jitter Attenuator; Frequency:808MHz; No. of Outputs:1Outputs; Supply Voltage Min:1.71V; Supply Voltage Max:1.89V; Clock IC Case Style:QFN; No. of Pins:36Pins; RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Win Source Electronics Newark, An Avnet Company
Product Category IC Clocks IC Clocks
Product Number 794288-SI5319B-C-GM 75AC1986
Product Name Clock/Timing - Clock/Timing - Application Specific - SI5319B-C-GM Clk Multiplier, 808Mhz, -40 To 85Deg C; Clock Ic Type Silicon Labs
Device Type Clock Generator Clock Multiplier, Jitter Attenuator; Real Time Clock; Clock Generator
Bus Interface CMOS; ECL; PECL; LVPECL; LVDS; CML, CMOS, LVDS, LVPECL
Package Type Surface Mount QFN
Supply Voltage 1.71 to 3.63 volts 1.71 to 1.89 volts
Unlock Full Specs
to access all available technical data

Similar Products

Real Time Clocks - 1898627P - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Type Real Time Clock; Clock Driver
Package Type DIP; PDIP; PDIP
Operating Temperature 0.0 C (32 F)
View Details
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - SI51210-B12687-GMR - Lingto Electronic Limited
Specs
Device Type Clock Generator
View Details
2 suppliers
Clock Generators, PLLs, Frequency Synthesizers - 448-CY2308SC-4-ND - DigiKey
Specs
Device Type Fanout Buffer (Distribution), Zero Delay Buffer; Clock Generator
Bus Interface LVCMOS
Package Type Surface Mount; SOIC; "16-SOIC (0.154"", 3.90mm Width)"
View Details
2 suppliers
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - ADF4360-2BCP - Lingto Electronic Limited
Specs
Device Type Clock Generator
Package Type Surface Mount; Surface Mount
Frequency 2170 MHz
View Details