CMOS Micropower Phase-Locked Loop 16-TSSOP -55 to 125
"Phase Lock Loop (PLL) IC 2.4MHz 1 16-TSSOP (0.173"", 4.40mm Width)"
"Phase Lock Loop (PLL) IC 2.4MHz 1 16-TSSOP (0.173"", 4.40mm Width)"
"Phase Lock Loop (PLL) IC 2.4MHz 1 16-TSSOP (0.173"", 4.40mm Width)"
Manufacturer: Texas Instruments
Win Source Part Number: 006177-CD4046BPWR
Packaging: Reel - TR
Type: Phase Lock Loop (PLL)
Number of Circuits: 1
Mounting: SMD (SMT)
Input: CMOS
Output: CMOS
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -55°C to 125°C
Case / Package: 16-TSSOP
Supply Voltage - Operating: 3 V to 18 V
Maximum Input Frequency: 2.4MHz
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Balance
CMOS Micropower Phase-Locked Loop 16-TSSOP -55 to 125 Product overview: CD4046BPWR from Texas Instruments is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TSSOP. Search-friendly keywords include clock generator, oscillator, timing, synchronization, TSSOP, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-CD4046BPWR can be used for catalog matching and distributor lookup.
IC PHASE-LOCK LOOP MCPWR 16TSSOP
IC PHASE LOCK LOOP 16TSSOP
IC PHASE-LOCK LOOP MCPWR 16TSSOP
2.4MHz TSSOP-16 Clock Generators / Frequency Synthesizers / PLL ROHS
Phase Lock Loop (PLL) IC 2.4MHz 1 16-TSSOP (0.173", 4.40mm Width)
| Texas Instruments | DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | LCSC Electronics Technology (HK) Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | IC Phase-locked Loops (PLL) | IC Clocks | IC Clocks | IC Timers | IC Clocks | IC Clocks | IC Clocks | IC Clocks | IC Phase-locked Loops (PLL) |
| Product Number | CD4046BPWR | 296-14109-6-ND | 006177-CD4046BPWR | 728-CD4046BPWR | CD4046BPWR | CD4046BPWR | CD4046BPWR | CD4046BPWR | CD4046BPWR |
| Product Name | CD4046B CMOS Micropower Phase-Locked Loop | Clock Generators, PLLs, Frequency Synthesizers | Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - CD4046BPWR | TSSOP Clock and Timing IC | Clock Generators, PLLs, Frequency Synthesizers | Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers | Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers | RTC/Clock Chip >> Clock Generators / Frequency Synthesizers / PLL | Clock Generators, PLLs, Frequency Synthesizers |
| Bus Interface | CMOS | CMOS | CMOS; CMOS | CMOS | CMOS; CMOS | CMOS; CMOS | |||
| Package Type | PDIP,SO,TSSOP | Surface Mount; TSSOP; "16-TSSOP (0.173"", 4.40mm Width)" | Surface Mount; 16-TSSOP | Tape and Reel | Surface Mount; Surface Mount | SSOP | Surface Mount; Surface Mount | SSOP; TSSOP | Surface Mount; SSOP; 16-TSSOP (0.173\", 4.40mm Width) |
| Supply Voltage | 3 to 18 volts | 3 to 18 volts | 3 to 18 volts | 3 to 18 volts | 3 to 18 volts | 3 to 18 volts | 3 to 18 volts | ||
| Frequency | 8 MHz | 2.4 MHz | 2.4 MHz | 1.4 MHz | 2.4 MHz | 2.4 MHz | 2.4 MHz | 2.4 MHz | 2.4 MHz |