Silicon Labs Hard To Find - SI4532ADY-T1 SI4532ADY-T1

Description
Manufacturer: Silicon Labs Win Source Part Number: 716195-SI4532ADY-T1 Family Name: Si4532ADY Manufacturer Homepage: www.silabs.com RoHS State: Request Verification Reference case: SOP8 Reference Date Code: 0219+ Alternative Parts (Cross-Reference): Si4532ADY; Si4532ADY-T1-E3; Si4532ADY-E3; Si4532CDY; Introduction Date: March 05, 1999 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: Silicon Labs Win Source Part Number: 716195-SI4532ADY-T1 Family Name: Si4532ADY Manufacturer Homepage: www.silabs.com RoHS State: Request Verification Reference case: SOP8 Reference Date Code: 0219+ Alternative Parts (Cross-Reference): Si4532ADY; Si4532ADY-T1-E3; Si4532ADY-E3; Si4532CDY; Introduction Date: March 05, 1999 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Balance
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Hard To Find - SI4532ADY-T1 - 716195-SI4532ADY-T1 - Win Source Electronics
Laguna Hills, CA, United States
Hard To Find - SI4532ADY-T1
716195-SI4532ADY-T1
Hard To Find - SI4532ADY-T1 716195-SI4532ADY-T1
Manufacturer: Silicon Labs Win Source Part Number: 716195-SI4532ADY-T1 Family Name: Si4532ADY Manufacturer Homepage: www.silabs.com RoHS State: Request Verification Reference case: SOP8 Reference Date Code: 0219+ Alternative Parts (Cross-Reference): Si4532ADY; Si4532ADY-T1-E3; Si4532ADY-E3; Si4532CDY; Introduction Date: March 05, 1999 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Balance

Manufacturer: Silicon Labs
Win Source Part Number: 716195-SI4532ADY-T1
Family Name: Si4532ADY
Manufacturer Homepage: www.silabs.com
RoHS State: Request Verification
Reference case: SOP8
Reference Date Code: 0219+
Alternative Parts (Cross-Reference): Si4532ADY; Si4532ADY-T1-E3; Si4532ADY-E3; Si4532CDY;
Introduction Date: March 05, 1999
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Balance

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Metal-Oxide Semiconductor FET (MOSFET)
Product Number 716195-SI4532ADY-T1
Product Name Hard To Find - SI4532ADY-T1
Package Type SOT3
Unlock Full Specs
to access all available technical data

Similar Products

CSD19533Q5A 100V, 7.8mOhm, SON5x6 N-Channel NexFET™ Power MOSFET - CSD19533Q5A - Texas Instruments
Specs
Polarity N-Channel
V(BR)DSS 100 volts
IDSS 100000 milliamps
View Details
9 suppliers
Single FETs, MOSFETs - 1727-1233-2-ND - DigiKey
Specs
Polarity N-Channel
Package Type 3-XFDFN
View Details
4 suppliers
PRECISION P-CHANNEL EPAD® MOSFET ARRAY QUAD ENHANCED MODE MATCHED PAIR - ALD310708ASCL - Advanced Linear Devices, Inc.
Specs
Polarity P-Channel
MOSFET Operating Mode Enhancement; Precision Enhancement Mode
V(BR)DSS -8 volts
View Details
4 suppliers