ALD310708ASCL is a quad precision P-channel EPAD® MOSFET array with matched gate threshold voltage of -0.80V ±0.02V and typical offset voltage of 1mV, designed for low-voltage analog applications down to 0.8V supply. It is housed in a 16-pin SOIC package measuring 9.80-10.00mm in length and 3.50-4.05mm in width, with 1.27mm pitch. The device operates from 0°C to +70°C, supports sub-threshold operation with less than 1nA current, and meets RoHS standards.
MOSFET Array 4 P-Channel, Matched Pair 8V - 500mW Surface Mount 16-SOIC
Mosfet Array 4 P-Channel, Matched Pair 8V 500mW Surface Mount 16-SOIC
MOSFET Quad P-Channel EPAD Matched Pair
MOSFET 4 P-CH 8V 16SOIC
| Advanced Linear Devices, Inc. | DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors |
| Product Number | ALD310708ASCL | 1014-1298-ND | ALD310708ASCL | ALD310708ASCL |
| Product Name | PRECISION P-CHANNEL EPAD® MOSFET ARRAY QUAD ENHANCED MODE MATCHED PAIR | FET, MOSFET Arrays | MOSFET | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| Polarity | P-Channel | |||
| MOSFET Operating Mode | Enhancement; Precision Enhancement Mode | |||
| V(BR)DSS | -8 volts | |||
| IDSS | -1.65 milliamps |