2N7002BKMB - 60 V, single N-channel Trench MOSFET DFN 3-Pin Product overview: 2N7002BKMB,315 from Nexperia is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 60 V, DFN. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60 V, DFN, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-2N7002BKMB,315 can be used for catalog matching and distributor lookup.
N-Channel 60V 450mA (Ta) 360mW (Ta) Surface Mount DFN1006B-3
MOSFET, N CHANNEL, 60V, 450MA, SOT883B; Channel Type:N Channel; Drain Source Voltage Vds:60V; Continuous Drain Current Id:450mA; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:1.6V RoHS Compliant: Yes
MOSFET N-CH 60V 450MA DFN1006B-3
| ERSAELECTRONICS PTE. LTD. | DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors |
| Product Number | 278-2N7002BKMB,315 | 1727-1233-2-ND | 05W6029 | 2N7002BKMB,315 |
| Product Name | N-Channel 60 V DFN MOSFET Transistor | Single FETs, MOSFETs | Mosfet, N Channel, 60V, 450Ma, Sot883B; Channel Type Nexperia | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| Polarity | N-Channel | N-Channel |