Silicon Labs RF Frequency Synthesizer Si4133

Description
The Si413x is a monolithic integrated circuit that performs IF and dual-band, low-noise RF frequency synthesis for wireless personal communications applications. Features Dual RF and single IF frequency synthesizer RF1 VCO range 900 to 1800 MHz RF2 VCO range 750 to 1500 MHz IF output range 62.5 to 1000 MHz Dual synthesizer and single synthesizer derivatives available Fully integrated VCOs Programmable loop filters
Datasheet
Description
The Si413x is a monolithic integrated circuit that performs IF and dual-band, low-noise RF frequency synthesis for wireless personal communications applications. Features Dual RF and single IF frequency synthesizer RF1 VCO range 900 to 1800 MHz RF2 VCO range 750 to 1500 MHz IF output range 62.5 to 1000 MHz Dual synthesizer and single synthesizer derivatives available Fully integrated VCOs Programmable loop filters
Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Frequency Synthesizer - Si4133 - Silicon Labs
Austin, TX, USA
RF Frequency Synthesizer
Si4133
RF Frequency Synthesizer Si4133
The Si413x is a monolithic integrated circuit that performs IF and dual-band, low-noise RF frequency synthesis for wireless personal communications applications. Features Dual RF and single IF frequency synthesizer RF1 VCO range 900 to 1800 MHz RF2 VCO range 750 to 1500 MHz IF output range 62.5 to 1000 MHz Dual synthesizer and single synthesizer derivatives available Fully integrated VCOs Programmable loop filters

The Si413x is a monolithic integrated circuit that performs IF and dual-band, low-noise RF frequency synthesis for wireless personal communications applications.

Features

Dual RF and single IF frequency synthesizer
RF1 VCO range 900 to 1800 MHz
RF2 VCO range 750 to 1500 MHz
IF output range 62.5 to 1000 MHz
Dual synthesizer and single synthesizer derivatives available
Fully integrated VCOs
Programmable loop filters
Supplier's Site Datasheet

Technical Specifications

  Silicon Labs
Product Category IC Phase-locked Loops (PLL)
Product Number Si4133
Product Name RF Frequency Synthesizer
Package Type Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Phase-locked loop with VCO - 74HCT4046APWJ - Nexperia B.V.
Specs
Bus Interface TTL
Package Type SOT403-1
Supply Voltage 4.5 to 5.5 volts
View Details
3 suppliers
CDCVF25081 1:8 3.3-V Phase Lock Loop Clock Driver - CDCVF25081D - Texas Instruments
Specs
Device Type Clock Driver
Package Type SOIC,TSSOP
Supply Voltage 3.3 volts
View Details
8 suppliers
Clock Generators, PLLs, Frequency Synthesizers - SI5332AC09325-GM1-ND - DigiKey
Specs
Device Type Clock Generator
Package Type Surface Mount; 32-VFQFN Exposed Pad
Features / Standards Lead-Free
View Details
3 suppliers